- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Weight | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65843P0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 50 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | N45 | - | 1.24 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 3800 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65517W0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | P 9 x 5 | N30 | - | 1.13 | - | 2013 | B65517 | -20% +30% | Active | 1 (Unlimited) | - | 2.8 μH | - | Uncoated | P (Pot Core) | Ungapped | 11.9 | 13.4 | 159 | 4300 | 9.3 | 2.5μH | 2490 | 9.30mm | 2.70mm | - | - | - | ROHS3 Compliant | ||
![]() B65843A0200B045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | 200 | EP 13 | N45 | 4.500005g | 1.24 | - | - | B65843A | ±4% | Active | 1 (Unlimited) | 13mm | 200 nH | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 3800 | 14.9 | - | 198 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65843A0200B038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EP 13 | T38 | - | 1.24 | - | - | B65843A | ±4% | Active | 1 (Unlimited) | 13mm | - | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2300 | 14.9 | 200nH | 198 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65531D0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | P 11 x 7 | N30 | - | 1 | - | 2013 | B65531 | -20% +30% | Active | 1 (Unlimited) | - | 3.2 μH | - | Uncoated | P (Pot Core) | Ungapped | - | 15.9 | 253 | 4300 | - | 3.5nH | 2560 | 11.30mm | 3.30mm | - | - | - | ROHS3 Compliant | ||
![]() B65807J0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 | N87 | - | 0.78 | - | - | - | 3% | Active | 1 (Unlimited) | - | 100 nH | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 2200 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B65684A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | - | - | PM 62 x 49 | N49 | - | 0.191 | Bulk | - | - | 30% | Active | 1 (Unlimited) | - | 6.3 μH | - | Uncoated | PM | - | 570 | 109 | 62000 | 1500 | 470 | - | - | 62.00mm | 24.50mm | - | - | - | ROHS3 Compliant | ||
![]() B64290P0074X033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | - | M33 | - | - | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Gapped | - | - | - | 750 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0735X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | T38 | - | - | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | 12.7 mm | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | - | - | 7.9 mm | ROHS3 Compliant | ||
![]() B64290L0765X065 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | - | - | T65 | - | - | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Gapped | - | - | - | 5200 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66311G0150X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | E 20 x 10 x 6 | N87 | - | 1.44 | - | - | - | - | Active | 1 (Unlimited) | - | 150 nH | - | Uncoated | E | - | 32.1 | 46.3 | 1490 | 2200 | 31.9 | - | - | - | 10.10mm | 20.40mm | 5.90mm | - | ROHS3 Compliant | ||
![]() B66417U0400H187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EFD 20 x 10 x 7 | N87 | - | 1.52 | - | 2013 | - | ±12% | Active | 1 (Unlimited) | - | - | - | Uncoated | EFD | Gapped | 31 | 47 | 1460 | 2200 | - | - | 483 | - | 10.00mm | 20.00mm | 6.65mm | - | ROHS3 Compliant | ||
![]() B65839A0125B087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 7 | N87 | - | 1.52 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | 10.3 | 15.7 | 162 | 2200 | 8.5 | - | - | - | 3.75mm | 9.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B65839A0250E087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 7 | N87 | - | 1.52 | - | - | B65839 | ±7% | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 2200 | 8.5 | 250nH | 303 | - | 3.75mm | 9.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B64290L0761X046 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | T46 | - | - | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Gapped | - | - | - | 15000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65843A0250J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 13 | N41 | - | 1.24 | - | - | - | 5% | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 2800 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65843A0200B057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | 200 | EP 13 | T57 | - | 1.24 | - | - | B65843A | ±4% | Active | 1 (Unlimited) | 13mm | - | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 4000 | 14.9 | 200nH | 198 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65843A0100A045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EP 13 | N45 | - | 1.24 | - | - | B65843A | ±3% | Active | 1 (Unlimited) | 13mm | - | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 3800 | 14.9 | 100nH | 99 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65843A0250J045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EP 13 | N45 | - | 1.24 | - | - | B65843A | ±5% | Active | 1 (Unlimited) | 13mm | - | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 3800 | 14.9 | 250nH | 247 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65517D0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 9 x 5 | N30 | 1.000001g | 1.25 | Bulk | 2013 | B65517 | -20% +30% | Active | 1 (Unlimited) | 5.4mm | 2.5 μH | 9.3 mm | Uncoated | P (Pot Core) | Ungapped | 10 | 12.5 | 125 | 4300 | - | - | 2490 | 9.30mm | 2.70mm | - | - | 7.5 mm | ROHS3 Compliant |