- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Weight | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65843A0100A057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | 100 | EP 13 | T57 | - | 1.24 | - | - | B65843A | ±3% | Active | 1 (Unlimited) | 13mm | - | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 4000 | 14.9 | 100nH | 99 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65843A0000R035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 13 | T35 | 4.500005g | 1.24 | Bulk | - | - | 30% | Active | 1 (Unlimited) | - | 4.4 μH | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 6000 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65843A0200J038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 200 | EP 13 | T38 | 4.500005g | 1.24 | - | - | - | 5% | Active | 1 (Unlimited) | - | 200 nH | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 10000 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65531W0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | P 11 x 7 | N45 | - | 0.92 | - | 2013 | B65531 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 17.7 | 16.3 | 289 | 3800 | 14.1 | - | - | 11.30mm | 3.30mm | - | - | - | ROHS3 Compliant | ||
![]() B65517W0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | P 9 x 5 | N45 | - | 1.13 | - | 2013 | B65517 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 11.9 | 13.4 | 159 | 3800 | 9.3 | - | - | 9.30mm | 2.70mm | - | - | - | ROHS3 Compliant | ||
![]() B65807P0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 LP | N87 | - | 0.58 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 37.5 | 21.8 | 820 | 2200 | 31.2 | - | - | - | 4.50mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B65701D0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | P 30 x 19 | N41 | - | 0.33 | Bulk | 2013 | - | 30% | Active | 1 (Unlimited) | - | 7.4 μH | - | Uncoated | - | - | 136 | 45 | 6120 | 2800 | - | - | - | 30.50mm | 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() B67370A0002X197 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | U 101 x 76 x 30 | N97 | - | - | - | 2013 | B67370 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 101.00mm | 30.00mm | - | ROHS3 Compliant | ||
![]() B65531D0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | 100 | P 11 x 7 | N48 | 1.799996g | 1 | - | - | B65531 | ±3% | Active | 1 (Unlimited) | 6.6mm | 100 nH | 11.3 mm | Uncoated | P (Pot Core) | Gapped | - | 15.9 | 253 | - | - | - | 80 | 11.30mm | 3.30mm | - | - | 9.4 mm | ROHS3 Compliant | ||
![]() B65807J0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 | N92 | 5.000005g | 0.78 | - | - | - | 30% | Active | 1 (Unlimited) | - | 1.8 μH | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 1500 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B65807J0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 100 | RM 6 | N48 | - | 0.78 | - | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 2300 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B65819P0315J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 315 | RM 7 LP | N87 | - | 0.52 | - | - | - | 5% | Active | 1 (Unlimited) | - | 315 nH | - | Uncoated | RM | - | 45.3 | 23.5 | 1060 | 2200 | 39.6 | - | - | - | 4.90mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() B65811J0315A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 315 | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65819J0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 7 | N48 | - | 0.7 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 43 | 30.4 | 1310 | 2300 | 39 | - | - | - | 6.75mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() B65845J0063A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 17 | N87 | - | 0.84 | - | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | 33.9 | 28.5 | 966 | 2200 | 25.5 | - | - | - | 8.50mm | 18.40mm | 11.25mm | - | ROHS3 Compliant | ||
![]() B65525J0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | 100 | ER 11 x 5 | N87 | - | 1.1 | - | 2013 | B65525 | 3% | Active | 1 (Unlimited) | - | 100 nH | - | Uncoated | ER | - | 12.4 | 14.1 | 174 | 2200 | 10.3 | - | - | - | 2.50mm | 11.00mm | 6.00mm | - | ROHS3 Compliant | ||
![]() B65839A0160J066 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 7 | T66 | - | 1.52 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | 10.3 | 15.7 | 162 | 13000 | 8.5 | - | - | - | 3.75mm | 9.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B65855B0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EP 6 | T38 | - | 3.35 | - | 2013 | B65855B | -30% +40% | Active | 1 (Unlimited) | 6.1mm | - | - | Uncoated | EP | Ungapped | 3.06 | 10.28 | 31 | 2300 | 2.3 | 1.9μH | 5100 | - | 3.05mm | 6.15mm | 3.90mm | - | ROHS3 Compliant | ||
![]() B65843A0063J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EP 13 | N87 | 4.500005g | 1.24 | - | - | - | 5% | Active | 1 (Unlimited) | - | 63 nH | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 2200 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65813J1000K087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 10 | N87 | - | 0.45 | - | - | - | 10% | Active | 1 (Unlimited) | - | 1 μH | - | Uncoated | RM | - | 98 | 44 | 4310 | 2200 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant |