- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Frequency | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65671D0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | P 26 x 16 | N48 | 0.4 | 2013 | B65671 | ±3% | Active | 1 (Unlimited) | 16.3mm | - | - | - | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | - | 76.5 | 400nH | 127 | 26.00mm | 8.15mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT18/10/2-3C95 Ferroxcube | 1084 | - | Datasheet | 7 Weeks | - | - | PLT 18 x 10 x 2 | 3C95 | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PQ32/30-3C95 Ferroxcube | 1252 | - | Datasheet | 8 Weeks | - | - | PQ 32 x 30 | 3C95 | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 30.30mm | 33.00mm | 22.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() B64290A0082X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | R 50 x 30 x 20 | K10 | 0.62 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | - | Uncoated | Toroid | Ungapped | 195.7 | 120.4 | 23560 | 700 | - | 1.4μH | - | 50.00mm | 20.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PQ35/35-3C97 Ferroxcube | 251 |
| Datasheet | 8 Weeks | - | - | PQ 35 x 35 | 3C97 | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 34.70mm | 36.10mm | 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() B65541T0040A001 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | - | - | P 14 x 8 | K1 | 0.8 | 2013 | B65541 | 3% | Active | 1 (Unlimited) | - | - | 40 nH | - | Uncoated | - | - | 25 | 20 | 500 | 80 | - | - | - | 14.30mm | 4.25mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RM6S/I-3F36 Ferroxcube | 6 |
| Datasheet | 7 Weeks | - | - | RM 6 | 3F36 | 0.784 | - | - | ±25% | Active | Not Applicable | - | - | - | - | Uncoated | RM | Ungapped | 37 | 29.2 | 1090 | - | 31.2 | - | - | - | 12.40mm | 17.90mm | 8.20mm | - | - | ROHS3 Compliant | - | ||
![]() B66484G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | - | - | ER 25 x 6 x 15 | N87 | - | 2013 | B66484 | 25% | Active | 1 (Unlimited) | 14.8mm | - | 4.1 μH | 21.7 mm | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 5.50mm | 25.00mm | 14.80mm | 9.4 mm | - | ROHS3 Compliant | - | ||
![]() HF90T38X14X22 TDK Corporation | 17 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | 1999 | T | - | Active | Not Applicable | - | - | - | - | Epoxy | Toroid | Ungapped | - | - | - | 5000 | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B62152A0015X030 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | N30 | 3.22 | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | - | 250MHz | - | - | Uncoated | Multi-Hole (2) | Ungapped | 1.2 | 3.7 | 4.5 | 4300 | - | 1.6μH | - | - | 1.40mm | 3.60mm | 2.10mm | 1.4 mm | - | ROHS3 Compliant | - | ||
![]() B65661T0315A048 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | - | 315 | P 22 x 13 | N48 | 0.5 | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | - | - | - | - | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | 315nH | 126 | 22.00mm | 6.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EQ13-3F36 Ferroxcube | 7 |
| Datasheet | 7 Weeks | - | - | EQ 13 | 3F36 | - | - | - | - | Active | Not Applicable | - | - | - | - | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | - | - | ROHS3 Compliant | - | ||
![]() EQ25/LP-3C96 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | EQ 25 x LP | 3C96 | - | - | - | - | Active | Not Applicable | - | - | - | - | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | - | - | ROHS3 Compliant | - | ||
![]() B67410A0189X187 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | N87 | - | 2013 | B67410 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2200 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RM8/ILP-3C95 Ferroxcube | 1237 |
| Datasheet | 8 Weeks | - | - | RM 8 | 3C95 | - | 2016 | - | - | Active | Not Applicable | - | - | - | - | Uncoated | RM | - | - | - | - | - | - | - | - | - | 11.60mm | 23.20mm | 11.00mm | - | - | ROHS3 Compliant | - | ||
![]() RM6S/I-3C95 Ferroxcube | 2727 |
| Datasheet | 8 Weeks | - | - | RM 6 | 3C95 | - | 2016 | - | - | Active | Not Applicable | - | - | - | - | Uncoated | RM | - | - | - | - | - | - | - | - | - | 12.40mm | 17.90mm | 8.20mm | - | - | ROHS3 Compliant | - | ||
![]() TX16/9.1/4.7-3C90 Ferroxcube | 1187 |
| Datasheet | 8 Weeks | - | - | TX 16 x 9.1 x 4.7 | 3C90 | - | - | - | - | Active | Not Applicable | - | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 16.13mm | 4.95mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EP20-3C91 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | - | EP 20 | 3C91 | 0.52 | - | - | ±25% | Active | - | - | - | - | - | Uncoated | EP | Ungapped | 78.7 | 41.1 | 3230 | - | 60.8 | - | 2040 | - | 21.40mm | 24.00mm | 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() B65807P0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 LP | N97 | 0.58 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Uncoated | RM | - | 37.5 | 21.8 | 820 | 2300 | 31.2 | - | - | - | 4.50mm | 17.90mm | 8.20mm | - | - | ROHS3 Compliant | - | ||
![]() B65819P0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 7 LP | N87 | 0.52 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Uncoated | RM | - | 45.3 | 23.5 | 1060 | 2200 | 39.6 | - | - | - | 4.90mm | 20.30mm | - | - | - | ROHS3 Compliant | - |