- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65807J0000R608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | PC200 | 0.78 | 2017 | B65807 | -20% +30% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 800 | 31 | - | 680 | - | 12.50mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B64290L0652X830 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | N30 | 2 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 21.04 | 42 | 884 | 4300 | - | 2.71μH | - | 18.20mm | 7.80mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0040X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 1 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 152.4 | 152.4 | 23230 | 2200 | - | 2.76μH | - | 60.10mm | 18.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65881A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 35 x 35 | N49 | 0.467 | 2010 | B65881A | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | PQ | Ungapped | 169.7 | 79.2 | 13440 | 1500 | 146.5 | 3.3μH | 1225 | - | 17.40mm | 35.10mm | 26.00mm | - | ROHS3 Compliant | ||
![]() B64290L0043X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T37 | 0.58 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 230 | 134 | 30710 | 6000 | - | 13μH | - | 60.10mm | 19.30mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0711X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 202 x 153 x 25 | N30 | 0.9 | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 608.6 | 550.5 | 335030 | 3700 | - | 5.2μH | - | 202.00mm | 25.00mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0632X087 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | N87 | 1.3 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 33.63 | 43.55 | 1465 | 2200 | - | 2.13μH | - | 21.20mm | 8.10mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0638X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 2.07 | 2011 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 26.17 | 54.15 | 1417 | 2200 | - | 1.34μH | - | 23.30mm | 7.40mm | - | - | - | ROHS3 Compliant | ||
![]() B66481G0000X608 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | - | PC200 | - | 2017 | B66481 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65811J0000R608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | PC200 | 0.59 | 2017 | B65811 | -20% +30% | Active | - | - | Uncoated | RM | Ungapped | 64 | 38 | 2430 | 800 | 55 | - | 600 | - | 16.50mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B64290P0732X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | 4.44 | - | B64290 | ±30% | Active | 1 (Unlimited) | - | Parylene | Toroid | Ungapped | 1.82 | 8.1 | 14.8 | 10000 | - | 2.83μH | - | 3.96mm | 1.80mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0044X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T65 | 2.46 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 12.23 | 30.09 | 368 | 4700 | - | 2.4μH | - | 13.60mm | 5.95mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0044X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 12.5 x 7.5 x 5 | N30 | 2.46 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 12.5 mm | Uncoated | Toroid | Ungapped | 12.23 | 30.09 | 368 | 4300 | - | 2.2μH | - | 12.50mm | 5.00mm | - | - | 7.5 mm | ROHS3 Compliant | ||
![]() B65819N0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 7 | N48 | 0.75 | - | - | 3% | Active | 1 (Unlimited) | - | Uncoated | RM | - | 40 | 29.8 | 1190 | 2300 | - | - | - | - | 6.75mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() B64290A0674X035 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | R 36 x 23 x 15 | T35 | 0.94 | 2013 | B64290 | - | Active | 1 (Unlimited) | 36 mm | Uncoated | Toroid | Ungapped | 95.89 | 89.65 | 8597 | - | - | - | - | 36.00mm | 15.00mm | - | - | 23 mm | ROHS3 Compliant | ||
![]() EP13-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EP 13 | 3F36 | 1.24 | - | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 19.5 | 24.2 | 472 | - | 14.9 | - | - | - | 9.00mm | 13.00mm | 12.80mm | - | ROHS3 Compliant | ||
![]() B65513J0200E045 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | ER 14.5 x 6 | N45 | 1.08 | 2013 | B65513 | - | Active | 1 (Unlimited) | - | Uncoated | ER | - | 17.6 | 19 | 334 | 3800 | 17.3 | - | - | - | 2.95mm | 14.50mm | 6.70mm | - | ROHS3 Compliant | ||
![]() B64290A0043X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 58.3 x 32 x 18 | T37 | 0.58 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 58.3 mm | Uncoated | Toroid | Ungapped | 230 | 134 | 30710 | 6000 | - | 13μH | - | 58.30mm | 18.50mm | - | - | 32 mm | ROHS3 Compliant | ||
![]() B64290L0632X035 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | T35 | 1.3 | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 33.63 | 43.55 | 1465 | 5100 | - | 5μH | - | 21.20mm | 8.10mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0616X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 0.59 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 102.5 | 60.07 | 6157 | 2200 | - | 4.68μH | - | 26.60mm | 21.30mm | - | - | - | ROHS3 Compliant |