- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L0045X087 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | N87 | 1.95 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 19.73 | 38.52 | 760 | 2200 | - | 1.42μH | - | 17.20mm | 7.30mm | - | - | ROHS3 Compliant | ||
![]() B64290L0719X049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N49 | 1.66 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 32.6 | 54.2 | 1763 | 1500 | - | 1.13μH | - | 23.30mm | 9.00mm | - | - | ROHS3 Compliant | ||
![]() B64290L0048X830 TDK Electronics Inc. | 14967 |
| Datasheet | 24 Weeks | - | N30 | 0.99 | - | 2011 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 82.6 | 82.06 | 6778 | 4300 | - | 5.46μH | - | 35.50mm | 13.60mm | - | - | ROHS3 Compliant | ||
![]() B64290L0022X830 TDK Electronics Inc. | 124780 |
| Datasheet | 24 Weeks | - | N30 | 1.08 | - | 2012 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 95.75 | 103 | 9862 | 4300 | - | 5μH | - | 43.60mm | 13.60mm | - | - | ROHS3 Compliant | ||
![]() B64290L0674X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 0.94 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 95.89 | 89.65 | 8597 | 2200 | - | 2.94μH | - | 37.50mm | 16.20mm | - | - | ROHS3 Compliant | ||
![]() B64290L0040X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N30 | 1 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 152.4 | 152.4 | 23230 | 4300 | - | 5.4μH | - | 60.10mm | 18.80mm | - | - | ROHS3 Compliant | ||
![]() B64290L0082X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | 0.62 | Tray | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 195.7 | 120.4 | 23560 | 8500 | - | 17.4μH | - | 51.80mm | 21.30mm | - | - | ROHS3 Compliant | ||
![]() B64290L0618X830 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | N30 | 1.17 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 4300 | - | 4.62μH | - | 26.60mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B64290L0616X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | 0.59 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 102.5 | 60.07 | 6157 | 10000 | - | 21.3μH | - | 26.60mm | 21.30mm | - | - | ROHS3 Compliant | ||
![]() B65525J0000R608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 11 x 5 | PC200 | 1.1 | - | 2017 | B65525 | -20% +30% | Active | Not Applicable | - | Uncoated | ER | Ungapped | 12.4 | 14.1 | 174 | 800 | 10.3 | - | 580 | - | 5.00mm | 11.00mm | 6.00mm | ROHS3 Compliant | ||
![]() B64290L0719X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | 1.66 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 32.6 | 54.2 | 1763 | 10000 | - | 7.57μH | - | 23.30mm | 9.00mm | - | - | ROHS3 Compliant | ||
![]() B64290L0647X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T37 | 0.96 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 76.98 | 73.78 | 5680 | 6500 | - | 8.5μH | - | 31.00mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() ETD34/17/11-3F36-G1000 Ferroxcube | 45 |
| Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3F36 | - | - | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() B64290L0626X035 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | T35 | 1.59 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 35.78 | 56.82 | 2033 | 5300 | - | 4.2μH | - | 23.80mm | 10.20mm | - | - | ROHS3 Compliant | ||
![]() B65805J0125A087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ER51/10/38-3C97 Ferroxcube | 45 |
| Datasheet | 7 Weeks | ER 51 x 10 x 38 | 3C97 | - | - | - | - | - | Active | Not Applicable | - | Uncoated | ER | - | - | - | - | - | - | - | - | - | 10.16mm | 51.00mm | 38.10mm | ROHS3 Compliant | ||
![]() B64290L0730X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T65 | 0.99 | - | - | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 216.7 | 213.9 | 46360 | 5000 | - | 6.28μH | - | 89.30mm | 14.80mm | - | - | ROHS3 Compliant | ||
![]() B65611T0400G048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 36 x 22 | N48 | 0.26 | Bulk | - | B65611 | ±2% | Active | 1 (Unlimited) | 400 nH | Uncoated | P (Pot Core) | Gapped | 202 | 52 | 10500 | - | - | - | 82 | 36.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B65803J0000R608 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 | PC200 | 1.7 | - | 2017 | B65803 | -20% +30% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 13 | 22 | 286 | 800 | 11.3 | - | 670 | - | 10.50mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B64290L0659X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 0.77 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 125.3 | 96.29 | 12070 | 2200 | 125.3 | 3.59μH | - | 41.80mm | 17.20mm | - | - | ROHS3 Compliant |