- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT14/5/1.5/S-3C90 Ferroxcube | 28 |
| - | 7 Weeks | - | PLT 14 x 5 x 1.5 | 3C90 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | - | ROHS3 Compliant | ||
![]() E64/10/50-3F36 Ferroxcube | 993 |
| Datasheet | 8 Weeks | - | E 64 x 10 x 50 | 3F36 | - | 2016 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | - | ROHS3 Compliant | ||
![]() EFD10/5/3-3F46-S Ferroxcube | 40 |
| Datasheet | 8 Weeks | - | EFD 10 x 5 x 3 | 3F46 | 3.29 | 2016 | - | ±25% | Active | 1 (Unlimited) | - | Uncoated | EFD | Ungapped | 7.2 | 23.7 | 171 | - | 6.5 | - | 655 | - | 5.20mm | 10.50mm | 2.70mm | - | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3F36-S Ferroxcube | 631 |
| Datasheet | 8 Weeks | - | EFD 12 x 6 x 3.5 | 3F36 | 2.5 | - | - | ±25% | Active | 1 (Unlimited) | - | Uncoated | EFD | Ungapped | 11.4 | 28.5 | 325 | - | 10.7 | - | 1130 | - | 6.20mm | 12.50mm | 3.50mm | - | ROHS3 Compliant | ||
![]() ER32/6/25-3C92 Ferroxcube | 271 |
| Datasheet | 8 Weeks | - | ER 32 x 6 x 25 | 3C92 | - | 2016 | - | - | Active | Not Applicable | - | Uncoated | ER | - | - | - | - | - | - | - | - | - | 6.00mm | 32.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() RM7/I-3C95 Ferroxcube | 1123 |
| Datasheet | 8 Weeks | - | RM 7 | 3C95 | - | 2016 | - | - | Active | Not Applicable | - | Uncoated | RM | - | - | - | - | - | - | - | - | - | 13.40mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() PQ26/25-3C97 Ferroxcube | 819 |
| Datasheet | 8 Weeks | - | PQ 26 x 25 | 3C97 | - | 2016 | - | - | Active | 1 (Unlimited) | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 24.70mm | 27.30mm | 19.00mm | - | ROHS3 Compliant | ||
![]() E65/32/27-3C92 Ferroxcube | 214 |
| Datasheet | 8 Weeks | - | E 65 x 32 x 27 | 3C92 | - | 2016 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | ROHS3 Compliant | ||
![]() PQ32/30-3C97 Ferroxcube | 141 |
| Datasheet | 8 Weeks | - | PQ 32 x 30 | 3C97 | - | 2016 | - | - | Active | 1 (Unlimited) | - | Uncoated | PQ | - | - | - | - | - | - | - | - | - | 30.30mm | 33.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() B65661T0063A001 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | - | P 22 x 13 | K1 | 0.5 | - | B65661 | 3% | Active | 1 (Unlimited) | - | Uncoated | - | - | 63 | 31.6 | 1990 | 80 | - | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65694A0250A027 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | B65694 | 3% | Active | 1 (Unlimited) | 250 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65661T0250G048 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | - | P 22 x 13 | N48 | 0.5 | 2013 | B65661 | 2% | Active | 1 (Unlimited) | 250 nH | Uncoated | - | - | 63 | 31.6 | 1990 | 2300 | - | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65809A0000R035 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | 30% | Active | 1 (Unlimited) | 6 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65665D0000R049 TDK Electronics Inc. | In Stock | - | - | 44 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HF90T44.5X13X30 TDK Corporation | 1793 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | T | - | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | - | - | - | 5000 | - | - | - | 1.752 44.50mm | 0.512 13.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65661T0630A048 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | - | P 22 x 13 | N48 | 0.5 | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | 630nH | 251 | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65664D0000R049 TDK Electronics Inc. | In Stock | - | - | 44 Weeks | - | - | - | - | - | B65664 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65665D1025K049 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | 10% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PLT38/25/3.8-3F4 Ferroxcube | 917 |
| Datasheet | 8 Weeks | - | PLT 38 x 25 x 3.8 | 3F4 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 3.81mm | 38.10mm | 25.40mm | No SVHC | ROHS3 Compliant | ||
![]() EQ20/R-3C95 Ferroxcube | 80 |
| Datasheet | 8 Weeks | - | EQ 20 | 3C95 | - | 1995 | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 6.30mm | 20.00mm | 14.00mm | No SVHC | ROHS3 Compliant |