- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E38/8/25-3C95-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3F36 Ferroxcube | 19 |
| Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3F36 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3F36-G200 Ferroxcube | 19 |
| Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3F36 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() B66317U0150D197 TDK Electronics Inc. | 25000 | - | - | 24 Weeks | - | - | - | - | - | 8% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65862A0250D057 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | B65862 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65935J0000X033 TDK Electronics Inc. | In Stock | - | - | 42 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TX51/32/19-3E27 Ferroxcube | 165 |
| Datasheet | 8 Weeks | TX 51 x 32 x 19 | 3E27 | - | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | 52.55mm | 19.90mm | - | - | - | ||
![]() TX80/40/15-3E6 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 80 x 40 x 15 | - | - | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | 83.00mm | 15.90mm | - | - | - | ||
![]() TX55/32/18-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 55 x 32 x 18 | - | 0.651 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 202 | 132 | 26580 | - | 5200 | 57.50mm | 19.20mm | - | - | - | ||
![]() TX51/32/19-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 51 x 32 x 19 | - | 0.73 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 172 | 125 | 21500 | - | 5200 | 52.55mm | 19.90mm | - | - | - | ||
![]() TX80/40/15-3C11 Ferroxcube | 7 |
| Datasheet | 8 Weeks | TX 80 x 40 x 15 | 3C11 | 0.604 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 288 | 174 | 50200 | - | 4300 | 83.00mm | 15.90mm | - | - | - | ||
![]() TX63/38/25-3E27-M7 Ferroxcube | 28 |
| Datasheet | 8 Weeks | - | 3E27 | 0.497 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 306 | 152 | 46500 | - | 7000 | 63.00mm | 25.00mm | - | - | - | ||
![]() TX42/26/18-3E27-M7 Ferroxcube | 156 |
| Datasheet | 8 Weeks | TX 42 x 26 x 18 | 3E27 | 0.769 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 134 | 103 | 13810 | - | 7000 | 43.15mm | 18.70mm | - | - | - | ||
![]() TX29/19/15-3E27 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 29 x 19 x 15 | 3E27 | 0.98 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 73.9 | 73.2 | 5410 | - | 5500 | 29.95mm | 16.05mm | - | - | - | ||
![]() E38/8/25-3C97-A400-E Ferroxcube | 45 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C97 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E43/10/28-3C96-A315-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() PQ32/20-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 32 x 20 | 3C96 | 0.331 | - | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 169 | 55.9 | 9440 | 142 | 1580 | - | 20.60mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() E56/24/19-3C94-G2000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C94 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3F36-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3F36 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3C95 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3C95 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant |