- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM8/I-3C91 Ferroxcube | 45 |
| Datasheet | 7 Weeks | RM 8 | 3C91 | 0.604 | - | - | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 63 | 38.4 | 2440 | 55.4 | - | 1990 | - | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM7/ILP-3F36-A100 Ferroxcube | 45 |
| Datasheet | 7 Weeks | RM 7 | 3F36 | 0.68 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 45.3 | 23.5 | 1060 | 39.6 | 100nH | 41 | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3F46-G1000 Ferroxcube | 45 |
| Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3F46 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() ER64/13/51-3C95 Ferroxcube | 1308 |
| Datasheet | 7 Weeks | ER 64 x 13 x 51 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 12.70mm | 64.00mm | 5.80mm | ROHS3 Compliant | ||
![]() ER64/13/51-3C97 Ferroxcube | 45 | - | Datasheet | 7 Weeks | ER 64 x 13 x 51 | 3C97 | - | - | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 12.70mm | 64.00mm | 5.80mm | ROHS3 Compliant | ||
![]() E100/60/28-3C95 Ferroxcube | 45 |
| Datasheet | 7 Weeks | E 100 x 60 x 28 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 59.40mm | 100.30mm | 27.50mm | ROHS3 Compliant | ||
![]() B65949B0000X027 TDK Electronics Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | 0.25% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65945B0000X022 TDK Electronics Inc. | In Stock | - | - | 32 Weeks | - | - | - | - | - | 0.25% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ER48/18/18-3C94 Ferroxcube | 45 |
| Datasheet | 7 Weeks | ER 48 x 18 x 18 | 3C94 | - | - | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 18.00mm | 48.00mm | 17.60mm | ROHS3 Compliant | ||
![]() RM8/I-3C96-A160 Ferroxcube | 45 |
| Datasheet | 7 Weeks | RM 8 | 3C96 | 0.44 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 160nH | 78 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65517T0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 10 | 12.5 | 125 | - | 1.3μH | 1290 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() RM8/I-3F46-A250 Ferroxcube | 19 |
| Datasheet | 7 Weeks | RM 8 | 3F46 | 0.44 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 250nH | 120 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65939D0000X022 TDK Electronics Inc. | In Stock | - | - | 47 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EP20-3F46 Ferroxcube | 45 |
| Datasheet | 7 Weeks | EP 20 | 3F46 | 0.52 | - | - | ±25% | Active | - | Uncoated | EP | Ungapped | 78.7 | 41.1 | 3230 | 60.8 | - | 665 | - | 21.40mm | 24.00mm | 15.00mm | ROHS3 Compliant | ||
![]() E38/8/25-3C95-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() TX36/23/15-3E6 Ferroxcube | 231 |
| Datasheet | 8 Weeks | TX 36 x 23 x 15 | - | - | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | 37.15mm | 16.00mm | - | - | - | ||
![]() TX10/6/4-3E27-M7 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | 3E27 | 3.07 | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | - | 4.25mm | - | - | - | ||
![]() E38/8/25-3C97-A400-E Ferroxcube | 45 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C97 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E43/10/28-3C96-A315-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() PQ32/20-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 32 x 20 | 3C96 | 0.331 | - | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 169 | 55.9 | 9440 | 142 | - | 1580 | - | 20.60mm | 33.00mm | 22.00mm | ROHS3 Compliant |