- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT14/5/1.5/S-3C96 Ferroxcube | 7 |
| Datasheet | 8 Weeks | PLT 14 x 5 x 1.5 | 3C96 | - | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() PLT14/5/1.5/S-4F1 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 14 x 5 x 1.5 | - | - | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() E25/13/7-3C96-G100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 25 x 13 x 7 | 3C96 | - | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B65862A0000R057 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | B65862 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66317U0250E187 TDK Electronics Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TX10/6/4-3E27 Ferroxcube | 2261 |
| Datasheet | 8 Weeks | - | 3E27 | 3.07 | - | - | - | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | - | 4.25mm | - | - | - | ||
![]() TX16/9.6/6.3-3E10-M Ferroxcube | 7 |
| Datasheet | 8 Weeks | TX 16 x 9.6 x 6.3 | - | 1.95 | - | - | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 19.7 | 38.5 | 760 | - | - | - | 16.25mm | 6.55mm | - | - | - | ||
![]() TX29/19/15-3E27-M7 Ferroxcube | 35 |
| Datasheet | 8 Weeks | TX 29 x 19 x 15 | 3E27 | 0.98 | - | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 73.9 | 73.2 | 5410 | - | - | 7000 | 29.95mm | 16.05mm | - | - | - | ||
![]() TX42/26/18-3E6 Ferroxcube | 28 |
| Datasheet | 8 Weeks | TX 42 x 26 x 18 | - | 0.769 | - | 2016 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 134 | 103 | 13810 | - | - | 10000 | 43.15mm | 18.70mm | - | - | - | ||
![]() TX42/26/18-3E10-M Ferroxcube | 35 |
| Datasheet | 8 Weeks | TX 42 x 26 x 18 | - | 0.769 | - | 2016 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 134 | 103 | 13810 | - | - | 10000 | 43.15mm | 18.70mm | - | - | - | ||
![]() TX25/15/13-3E27 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 25 x 15 x 13 | 3E27 | 0.97 | - | - | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 62.1 | 60.1 | 3740 | - | - | 5500 | 25.95mm | 13.70mm | - | - | - | ||
![]() TX80/40/15-3E10-M Ferroxcube | 94 |
| Datasheet | 8 Weeks | TX 80 x 40 x 15 | - | 0.604 | - | 2016 | - | ±20% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 288 | 174 | 50200 | - | - | 9500 | 83.00mm | 15.90mm | - | - | - | ||
![]() TX63/38/25-3C11 Ferroxcube | 28 |
| Datasheet | 8 Weeks | - | 3C11 | - | - | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | 63.00mm | 25.00mm | - | - | - | ||
![]() TX29/19/15-3E65 Ferroxcube | 125 |
| Datasheet | 8 Weeks | TX 29 x 19 x 15 | - | 0.98 | - | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 73.9 | 73.2 | 5410 | - | - | 5200 | 29.95mm | 16.05mm | - | - | - | ||
![]() TX36/23/15-3E65 Ferroxcube | 28 |
| Datasheet | 8 Weeks | TX 36 x 23 x 15 | - | 0.919 | - | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 97.5 | 89.7 | 8740 | - | - | 5200 | 37.15mm | 16.00mm | - | - | - | ||
![]() TX42/26/18-3E65 Ferroxcube | 7 |
| Datasheet | 8 Weeks | TX 42 x 26 x 18 | - | 0.769 | - | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 134 | 103 | 13810 | - | - | 5200 | 43.15mm | 18.70mm | - | - | - | ||
![]() TX39/20/13-3E65 Ferroxcube | 7 |
| Datasheet | 8 Weeks | TX 39 x 20 x 13 | - | 0.76 | - | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 112 | 84.9 | 9513 | - | - | 5200 | 39.80mm | 13.58mm | - | - | - | ||
![]() TX16/9.1/4.7-3E65 Ferroxcube | 1115 |
| Datasheet | 8 Weeks | TX 16 x 9.1 x 4.7 | - | 2.53 | - | - | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 14.7 | 37.2 | 548 | 10500 | - | - | 16.13mm | 4.95mm | - | - | - | ||
![]() B66305U0250M127 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | E 13 x 7 x 4 | N27 | 2.39 | - | - | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 12.4 | 29.6 | 367 | 2000 | 12.2 | - | - | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() B64290A0037X038 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Uncoated | Toroid | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |