- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290A0082X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 50 x 30 x 20 | T37 | 0.62 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 195.7 | 120.4 | 23560 | 6000 | - | 12μH | - | 50.00mm | 20.00mm | - | - | ROHS3 Compliant | ||
![]() RM8/I-3C96-A250 Ferroxcube | 45 |
| Datasheet | 7 Weeks | RM 8 | 3C96 | 0.44 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | - | 55.4 | 250nH | 120 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM8/I-3C97-A160 Ferroxcube | 19 |
| Datasheet | 7 Weeks | RM 8 | 3C97 | 0.44 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | - | 55.4 | 160nH | 78 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() E42/21/15-3C92-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 21 x 15 | 3C92 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() ER32/6/25-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 32 x 6 x 25 | 3F4 | - | - | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | - | 6.00mm | 32.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B66341G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EC 52 x 24 x 14 | N87 | 0.58 | 2005 | B66341 | - | Active | 1 (Unlimited) | Uncoated | EC | - | 180 | 105 | 18900 | 2200 | 141 | - | - | - | 24.35mm | 52.20mm | 13.75mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C96-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3C96 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3C94-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3C94 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() RM6S/I-3C96-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3C96 | 0.784 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | - | 31.2 | 160nH | 100 | - | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() EP10-3F46 Ferroxcube | 45 |
| Datasheet | 7 Weeks | EP 10 | 3F46 | 1.7 | - | - | ±25% | Active | - | Uncoated | EP | Ungapped | 11.3 | 19.3 | 215 | - | 8.55 | - | - | - | 10.20mm | 11.50mm | 7.60mm | ROHS3 Compliant | ||
![]() E22/6/16-3C92-A400-P Ferroxcube | 6 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() P26/16-3F3 Ferroxcube | 586 |
| Datasheet | 8 Weeks | P 26 x 16 | 3F3 | 0.4 | 2009 | - | ±25% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 93.9 | 37.6 | 3530 | - | 77.4 | 4.6μH | 1470 | 25.50mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() TX14/9/5-3E6 Ferroxcube | 1187 |
| Datasheet | 8 Weeks | TX 14 x 9 x 5 | - | - | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | - | 14.25mm | 5.25mm | - | - | - | ||
![]() TX16/9.1/4.7-3E12 Ferroxcube | 7 |
| Datasheet | 8 Weeks | TX 16 x 9.1 x 4.7 | - | 2.53 | - | - | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | 14.7 | 37.2 | 548 | - | - | - | - | 16.13mm | 4.95mm | - | - | - | ||
![]() TX16/9.1/4.7-3E10-M Ferroxcube | 7 |
| Datasheet | 8 Weeks | TX 16 x 9.1 x 4.7 | - | 2.53 | - | - | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | 14.7 | 37.2 | 548 | - | - | - | - | 16.13mm | 4.95mm | - | - | - | ||
![]() TX10/6/4-3E10-M Ferroxcube | 7 |
| Datasheet | 8 Weeks | - | - | 3.07 | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | - | - | 4.25mm | - | - | - | ||
![]() TX10/6/4-3E12 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | 3.07 | 2016 | - | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | - | - | 4.25mm | - | - | - | ||
![]() EC52/24/14-3C91 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EC 52 x 24 x 14 | 3C91 | - | - | - | - | Active | - | Uncoated | EC | - | - | - | - | - | - | - | - | - | 24.20mm | 52.20mm | 13.40mm | ROHS3 Compliant | ||
![]() E47/20/16-3C91-G500 Ferroxcube | 45 |
| Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C91 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() E43/10/28-3C95-A630-P Ferroxcube | 19 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant |