- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQ32/25-3F46 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | PQ 32 x 25 | 3F46 | 0.383 | - | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 168 | 64.2 | 10800 | 143 | - | - | - | 25.00mm | 33.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() RM12/ILP-3F36-E250 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | RM 12 | 3F36 | 0.388 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 148 | 42 | 6200 | 125 | 250nH | 56 | - | 24.50mm | 37.40mm | 16.10mm | - | ROHS3 Compliant | ||
![]() B66506P0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | I 30 x 3 | N95 | - | 2013 | B66506 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | 2.70mm | 30.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() E42/33/20-3C95-G200 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | E 42 x 33 x 20 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() E14/3.5/5-3C95 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | E 14 x 3.5 x 5 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | - | ROHS3 Compliant | ||
![]() B65862A0063A057 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | B65862 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PLT22/16/2.5-3F36 Ferroxcube | 19 |
| Datasheet | 7 Weeks | - | - | PLT 22 x 16 x 2.5 | 3F36 | - | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | - | ROHS3 Compliant | ||
![]() B65701D2000K048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | 200 | P 30 x 19 | N48 | 0.33 | 2013 | B65701 | ±10% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 136 | 45 | 6120 | - | 2μH | 527 | 30.50mm | 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() E65/32/27-3C95 Ferroxcube | 1915 |
| Datasheet | 7 Weeks | - | - | E 65 x 32 x 27 | 3C95 | - | 2009 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | No SVHC | ROHS3 Compliant | ||
![]() E58/11/38-3C95-A630-P Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | E 58 x 11 x 38 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | - | ROHS3 Compliant | ||
![]() E42/21/20-3C95 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | E 42 x 21 x 20 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() E58/11/38-3F36-A1000-E Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | E 58 x 11 x 38 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | - | ROHS3 Compliant | ||
![]() RM12/ILP-3C95 Ferroxcube | 309 |
| Datasheet | 8 Weeks | - | - | RM 12 | 3C95 | - | 2016 | - | - | Active | Not Applicable | Uncoated | RM | - | - | - | - | - | - | - | - | 16.80mm | 37.40mm | 16.10mm | - | ROHS3 Compliant | ||
![]() P30/19-3F46 Ferroxcube | 673 |
| Datasheet | 8 Weeks | - | - | P 30 x 19 | 3F46 | - | 2016 | - | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | - | - | - | - | - | - | - | 30.00mm | 18.80mm | - | - | - | ROHS3 Compliant | ||
![]() PQ40/30-3C95 Ferroxcube | 353 |
| Datasheet | 8 Weeks | - | - | PQ 40 x 30 | 3C95 | - | 2016 | - | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | - | 30.00mm | 41.50mm | 28.00mm | - | ROHS3 Compliant | ||
![]() P36/22-3F46 Ferroxcube | 700 |
| Datasheet | 8 Weeks | - | - | P 36 x 22 | 3F46 | - | 2016 | - | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | - | - | - | - | - | - | - | 36.20mm | 21.70mm | - | - | - | ROHS3 Compliant | ||
![]() RM7/ILP-3C95 Ferroxcube | 1200 |
| Datasheet | 8 Weeks | - | - | RM 7 | 3C95 | - | 2016 | - | - | Active | Not Applicable | Uncoated | RM | - | - | - | - | - | - | - | - | 9.80mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() PQ50/30-3F36 Ferroxcube | 439 |
| Datasheet | 8 Weeks | - | - | PQ 50 x 30 | 3F36 | - | 2016 | - | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | - | 30.00mm | 51.00mm | 32.00mm | - | ROHS3 Compliant | ||
![]() I93/28/30-3C94 Ferroxcube | 39 |
| Datasheet | 8 Weeks | - | - | I 93 x 28 x 30 | 3C94 | - | 2009 | - | - | Active | 1 (Unlimited) | Uncoated | I | - | - | - | - | - | - | - | - | 27.50mm | 93.00mm | 30.00mm | - | ROHS3 Compliant | ||
![]() E42/33/20-3C94 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | E 42 x 33 x 20 | 3C94 | - | 2016 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | - | ROHS3 Compliant |