- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B67385P0000X187 EPCOS | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | Bulk | - | - | 25% | - | - | 20mm | 3.9 μH | - | - | - | - | - | - | - | - | - | - | 126mm | - | - | RoHS Compliant | ||
![]() TX16/9.1/4.7-3E27 Ferroxcube | 5327 |
| Datasheet | 8 Weeks | - | - | TX 16 x 9.1 x 4.7 | 3E27 | - | - | - | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | 16.13mm | 4.95mm | - | - | - | - | ||
![]() UR70/33/17-3C90 Ferroxcube | 1066 |
| Datasheet | 8 Weeks | - | 197 | UR 70 x 33 x 17 | 3C90 | - | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | UR | - | - | - | - | - | - | - | 33.35mm | 68.37mm | 17.25mm | No SVHC | ROHS3 Compliant | ||
![]() B65978A0000X022 TDK Electronics Inc. | In Stock | - | - | 50 Weeks | - | - | - | - | - | - | - | B65978 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EQ38/8/25-3C95 Ferroxcube | 72 |
| Datasheet | 8 Weeks | - | - | EQ 38 x 8 x 25 | 3C95 | - | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | EQ | - | - | - | - | - | - | - | 8.00mm | 38.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() PLT43/28/4.1-3C95 Ferroxcube | 1254 | - | Datasheet | 8 Weeks | - | - | PLT 43 x 28 x 4.1 | 3C95 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PLT | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | No SVHC | ROHS3 Compliant | ||
![]() E64/10/50-3F4 Ferroxcube | 910 |
| Datasheet | 8 Weeks | - | - | E 64 x 10 x 50 | 3F4 | - | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | No SVHC | ROHS3 Compliant | ||
![]() HF90T18X10X10 TDK Corporation | 1345 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | T | - | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | - | - | - | 5000 | - | 0.709 18.00mm | 0.394 10.00mm | - | - | - | ROHS3 Compliant | ||
![]() E80/38/20-3C95 Ferroxcube | 45 |
| Datasheet | 7 Weeks | - | - | E 80 x 38 x 20 | 3C95 | - | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | 38.10mm | 80.00mm | 19.80mm | No SVHC | ROHS3 Compliant | ||
![]() TX29/19/15-3E12 Ferroxcube | 412 |
| Datasheet | 8 Weeks | - | - | TX 29 x 19 x 15 | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | 29.95mm | 16.05mm | - | - | - | Non-RoHS Compliant | ||
![]() TX42/26/13-3E10-M Ferroxcube | 77 |
| Datasheet | 8 Weeks | - | - | TX 42 x 26 x 13 | - | 1.076 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 95.8 | 103 | 9860 | - | 10000 | 43.15mm | 13.50mm | - | - | - | - | ||
![]() TX42/26/18-3E27 Ferroxcube | 249 |
| Datasheet | 8 Weeks | - | - | TX 42 x 26 x 18 | 3E27 | 0.769 | - | 2016 | - | ±25% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 134 | 103 | 13810 | - | 5500 | 43.15mm | 18.70mm | - | - | - | - | ||
![]() TX36/23/15-3E27-M7 Ferroxcube | 195 |
| Datasheet | 8 Weeks | - | - | TX 36 x 23 x 15 | 3E27 | 0.919 | - | 2016 | - | ±25% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 97.5 | 89.7 | 8740 | - | 7000 | 37.15mm | 16.00mm | - | - | - | - | ||
![]() TX29/19/15-3E10-M Ferroxcube | 59 |
| Datasheet | 8 Weeks | - | - | TX 29 x 19 x 15 | - | 0.98 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 73.9 | 73.2 | 5410 | - | 10000 | 29.95mm | 16.05mm | - | - | - | - | ||
![]() TX51/32/19-3C94 Ferroxcube | 53 |
| Datasheet | 8 Weeks | - | - | TX 51 x 32 x 19 | 3C94 | - | - | 2016 | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | 52.55mm | 19.90mm | - | - | - | - | ||
![]() TX55/32/18-3E10-M Ferroxcube | 59 |
| Datasheet | 8 Weeks | - | - | TX 55 x 32 x 18 | - | 0.651 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 202 | 132 | 26580 | - | 9500 | 57.50mm | 19.20mm | - | - | - | - | ||
![]() TX51/32/19-3E10-M Ferroxcube | 53 |
| Datasheet | 8 Weeks | - | - | TX 51 x 32 x 19 | - | 0.73 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 172 | 125 | 21500 | - | 9500 | 52.55mm | 19.90mm | - | - | - | - | ||
![]() T107/65/25-3E27 Ferroxcube | 42 | - | Datasheet | 8 Weeks | - | - | - | 3E27 | 0.504 | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | Toroid | Ungapped | 514 | 259 | 133000 | - | - | 107.00mm | 25.00mm | - | - | - | - | ||
![]() T58/41/18-3C90 Ferroxcube | 37 |
| Datasheet | 8 Weeks | - | - | - | 3C90 | - | - | 2009 | - | - | Active | Not Applicable | - | - | Uncoated | Toroid | - | - | - | - | - | - | 58.30mm | 17.60mm | - | - | - | - | ||
![]() TX36/23/15-3E10-M Ferroxcube | 203 |
| Datasheet | 8 Weeks | - | - | TX 36 x 23 x 15 | - | 0.919 | - | - | - | ±30% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 97.5 | 89.7 | 8740 | - | 10000 | 37.15mm | 16.00mm | - | - | - | - |