- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX22/14/6.4-3C94 Ferroxcube | 1613 |
| Datasheet | 8 Weeks | TX 22 x 14 x 6.4 | 3C94 | 2.2 | - | - | - | ±20% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 24.8 | 54.2 | 1340 | 2300 | - | - | - | 22.35mm | 6.75mm | - | - | - | ||
![]() B66343G0250X127 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | EC 70 x 35 x 16 | N27 | - | - | 2005 | B66343 | - | Not For New Designs | 1 (Unlimited) | 250 nH | Uncoated | EC | Gapped | - | - | - | - | - | - | - | - | 34.65mm | 70.00mm | 16.80mm | ROHS3 Compliant | ||
![]() B66387G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 65 x 32 x 27 | N27 | - | - | 2016 | B66387 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() B66361G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 34 x 17 x 11 | N27 | - | - | 2013 | B66361 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B66317G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 25 x 13 x 7 | N27 | - | - | - | B66317 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B67374G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 141 x 78 x 30 | N87 | - | - | - | B67374 | - | Active | 1 (Unlimited) | - | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 78.50mm | 141.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B66455G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | ELP 22 x 6 x 16 | N97 | - | - | - | B66455 | - | Active | 1 (Unlimited) | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66459G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 38 x 8 x 25 | N97 | - | - | - | B66459 | - | Active | 1 (Unlimited) | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 8.25mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B65651D0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N30 | 0.6 | - | 2013 | B65651 | - | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 43 | 25.9 | 1114 | - | - | - | - | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65651W0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N30 | 0.57 | - | 2013 | B65651 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 46.7 | 26.6 | 1242 | 4300 | 33.9 | 5.9μH | 2680 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B66285K0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N92 | - | - | - | B66285 | - | Active | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B64290A0084X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 102 x 65.8 x 15 | N30 | 0.96 | - | 2012 | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 267.2 | 255.3 | 68220 | 4200 | - | 5.5μH | - | 102.00mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() B66311G0170X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N87 | - | - | - | B66311 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66329G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N27 | - | - | - | B66329 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65651W0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | P 18 x 11 | N87 | 0.57 | - | 2013 | B65651 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 46.7 | 26.6 | 1242 | 2200 | 33.9 | 3.6μH | 1630 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65805C0100A033 TDK Electronics Inc. | 382 |
| Datasheet | 27 Weeks | RM 5 | M33 | 1 | Tape & Box (TB) | - | B65805 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | 750 | - | 100nH | 79.6 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65807J0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.78 | Tape & Box (TB) | - | B65807 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 36.6 | 28.6 | 1050 | - | 31 | 160nH | 109 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65807P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 LP | N87 | 0.58 | - | - | B65807P | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 37.5 | 21.8 | 820 | 2200 | 31.2 | 3μH | 1390 | - | 4.50mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66365G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 44 x 22 x 15 | N87 | - | - | 2013 | B66365 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B65531D0000R033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 11 x 7 | M33 | 1 | - | 2013 | B65531 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 15.9 | 15.9 | 253 | 750 | - | 780nH | 620 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant |