- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65805C0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N48 | 1 | - | - | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | - | - | 250nH | 199 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B66363G1000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 39 x 20 x 13 | N27 | - | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B66329G1500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N87 | 0.41 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 234 | 97 | 22700 | 2200 | 229 | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65661W0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | P 22 x 13 | N30 | 0.46 | - | 2013 | B65661 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 72.6 | 33.2 | 2410 | 4300 | 58.1 | 8.3μH | 3020 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B65691K0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N48 | 0.181 | - | 2013 | B65691 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 485 | 88 | 42680 | - | 445 | - | 1800 | 59.3mm | 35.6mm | - | - | ROHS3 Compliant | ||
![]() B65935A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PCH 9.4 x 4.6 | N22 | - | - | 2011 | B65935 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | - | - | - | - | - | - | - | 9.40mm | 4.60mm | - | - | ROHS3 Compliant | ||
![]() B62152A0007X001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | K1 | 0.75 | - | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | Uncoated | Multi-Hole (2) | Ungapped | 10.2 | 7.6 | 78 | 80 | - | 140nH | - | - | 6.20mm | 7.25mm | 4.20mm | ROHS3 Compliant | ||
![]() B66481G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | EQ 25 x 6 | N92 | - | - | 2013 | B66481 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B67370A0002X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 101 x 76 x 30 | N27 | - | - | - | B67370 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 101.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B65807C0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.86 | Tape & Box (TB) | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | - | - | 250nH | 171 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66285K0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N87 | - | - | 2016 | B66285 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B65811J0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N41 | 0.59 | - | - | B65811 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64 | 38 | 2430 | 2800 | 55 | 4.1μH | 1940 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B67345B0001X097 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 93 x 76 x 30 | N97 | - | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B66361G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 34 x 17 x 11 | N27 | - | - | - | B66361 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B66397G0200X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 59 x 31 x 22 | N87 | 0.38 | - | - | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 368 | 139 | 51200 | 2200 | 368 | - | - | - | 31.20mm | 59.80mm | 22.10mm | ROHS3 Compliant | ||
![]() B66421U0315K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 25 x 13 x 9 | N87 | - | - | - | B66421 | - | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65805J0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N87 | 0.93 | - | 2015 | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 23.8 | 22.1 | 526 | - | 18 | 160nH | 118 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B66455K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N87 | - | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66287K0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | I 32 x 3 x 20 | N92 | - | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.15mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66455K0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N97 | - | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant |