- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66283G0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 18 x 4 x 10 | N92 | - | - | - | B66283 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B65815E0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N30 | 0.39 | - | - | B65815 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 146 | 57 | 8320 | 4300 | 125 | 8.7μH | 2700 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B66307G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N27 | - | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B66317G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 25 x 13 x 7 | N30 | - | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B66307G0240X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N87 | 1.87 | - | - | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 20.1 | 37.6 | 756 | 2200 | 19.4 | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B66317G0160X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 25 x 13 x 7 | N87 | - | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B64290A0618X033 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | B64290 | - | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65875A0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 20 | N97 | 0.718 | - | 2010 | B65875A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 62.9 | 45.2 | 2843 | 2300 | 54.4 | 2.75μH | 1565 | - | 10.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B65813J0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N41 | 0.45 | - | - | B65813 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 98 | 44 | 4310 | 2800 | 90 | 5.5μH | 1960 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65531D0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 11 x 7 | M33 | 1 | - | 2013 | B65531 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | 750 | - | 63nH | 50 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65813P0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N49 | - | - | - | B65813 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65981A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 50 x 50 | N87 | 0.342 | - | 2009 | B65981A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 330 | 113 | 37270 | - | 290 | 6.5μH | 1770 | - | 25.00mm | 50.00mm | 32.00mm | ROHS3 Compliant | ||
![]() B66395G0500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 54 x 28 x 19 | N87 | 0.45 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 280 | 127 | 35600 | 2200 | 280 | - | - | - | 27.80mm | 54.50mm | 19.30mm | ROHS3 Compliant | ||
![]() B65883A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | PQ 40 x 40 | N49 | 0.49 | - | 2009 | B65883A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 188.3 | 92.5 | 17430 | 1500 | 159.9 | 3.2μH | 2145 | - | 19.90mm | 40.50mm | 28.00mm | ROHS3 Compliant | ||
![]() B66397G1000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 59 x 31 x 22 | N87 | - | - | - | B66397 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 31.20mm | 59.80mm | 22.10mm | ROHS3 Compliant | ||
![]() B65887E1000J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66371G1500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 70 x 33 x 32 | N27 | - | - | 2013 | B66371 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() B65887P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N87 | 0.25 | - | 2013 | - | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 201 | 50.9 | 10230 | 2200 | 170 | 7.1μH | 1430 | - | - | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65805C0315A048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N48 | 1 | Tape & Box (TB) | - | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | - | - | 315nH | 251 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65525J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 11 x 5 | N49 | 1.1 | Tape & Reel (TR) | - | B65525 | -20% +30% | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | 12.4 | 14.1 | 174 | - | - | 800nH | 715 | - | 2.50mm | 11.00mm | 6.00mm | ROHS3 Compliant |