- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Housing Material | Shape | Package Cooled | Material Finish | Core Material | Base Product Number | Brand | DC Resistance-Max | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Ihs Manufacturer | Inner Diameter | Inside Diameter | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Outside Length | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Gender | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Ingress Protection | Depth | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Housing Color | Brand Name | Contact Style | Inductance | Test Frequency | DC Resistance (DCR) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Connector Style | Max DC Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Core Size | Filter Type | Product Type | Operating Temperature Range | Rated Current | Includes | Wavelength | Current - DC Forward (If) (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Housing Finish | Outside Diameter | Finish | Core Type | Output Impedance | Gap | Effective Length (le) mm | Thermal Resistance @ Natural | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Outer Diameter | Radiant Intensity (Ie) Min @ If | Inductance Factor (Al) | Orientation (Convert To) | Power Dissipation @ Temperature Rise | Product | Number of Positions (Convert To) | Features | Shell Size - Insert (Convert To) | Case Code | Product Category | Product Length | Diameter | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74279241 Wurth Electronics | In Stock | - | - | SURFACE MOUNT | - | - | - | Ferrite | - | - | - | - | - | - | - | Wurth Elektronik | 0.3 Ω | - | 2000 | 1000 MHz | 100 MHz | WUERTH ELEKTRONIK GMBH & CO KG | - | - | Wurth Elektronik | 74279241 | +/- 400 mA, +/- 5 A | 300 mOhms | + 125 C | - | - 55 C | 125 °C | -55 °C | - | - | 1806 | Active | - | AEC-Q200 | 2.35 | Details | Yes | SMD EMI Suppression Ferrite Beads WE-CBF | - | - | - | - | MouseReel | WE-CBF | 25 % | e3 | - | - | - | EAR99 | High Speed EMI Suppression Ferrite Bead | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | Ferrites | - | TR, EMBOSSED, 7 INCH | - | Shielded | 1 | - | - | Multi-Layer | compliant | - | SMD/SMT | - | - | L4.5XB1.6XH1.6 (mm)/L0.177XB0.063XH0.063 (inch) | - | Wurth Electronik | - | - | 100 MHz, 1000 MHz | - | - | - | - | 80 Ohms, 160 Ohms | - | - | - | - | - | FERRITE CHIP | Ferrite Beads | - 55 C to + 125 C | 0.4 A | - | - | - | - | - | - | - | - | - | 80 OHM Ω | - | - | - | - | - | - | - | - | - | - | - | Ferrite Beads | - | - | - | 1806 | Ferrite Beads | - | - | 1.6 mm | 4.5 mm | 1.6 mm | - | - | - | ||
![]() 6-1624116-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 6-1624116-2 | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BJ9IMP090020000R6P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | Ferroxcube | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3061990911 Schaffner | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7427922 Wurth Electronics | 1309 |
| - | Panel Mount | - | Flange | - | Ferrite | - | Aluminum Alloy | - | - | - | Ferrite | TBF22 | Wurth Elektronik | 0.2 Ω | - | 3000 | 1000 MHz | 100 MHz | WUERTH ELEKTRONIK GMBH & CO KG | - | - | Wurth Elektronik | 7427922 | +/- 500 mA, +/- 5 A | 200 mOhms | + 125 C | ITT Cannon, LLC | - 55 C | 125 °C | -55 °C | - | Bulk | 1206 | Active | Active | AEC-Q200 | 1.73 | Compliant | Yes | SMD EMI Suppression Ferrite Beads WE-CBF | - | - | - | -55°C ~ 125°C | Cut Tape | MIL-DTL-5015, CA | 25 % | e3 | Yes | - | - | EAR99 | High Speed EMI Suppression Ferrite Bead | 200 mΩ | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | 8504.50.80.00 | - | Threaded | Ferrites | - | TAPE AND REEL | - | Unshielded | 1 | - | 1.6 mm | Multi-Layer | compliant | 500 mA | SMD/SMT | 3216 | 1206 | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | Olive | - | - | 5.6 H | 100 MHz, 1000 MHz | 200 mΩ | - | - | - | 60 Ω | Standard | 500 mA | - | - | - | FERRITE CHIP | Ferrite Beads | - 55 C to + 125 C | 0.5 A | - | - | - | Female Sockets | Male Pins | Chromate | - | - | - | 60 OHM Ω | - | - | - | 19 | W | 22-14 | - | - | - | W | - | Ferrite Beads | 19 | - | 22-14 | 1206 | Ferrite Beads | - | - | 1.1 mm | 3.2 mm | 1.6 mm | - | - | Unknown | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() B65877AR87 TDK | 44 |
| - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | pushPIN™ | 30 % | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.38 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 10.49°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | 25 mm | 2.756 (70.00mm) | 2.756 (70.00mm) | - | No | - | ||
![]() T60006-L2040-W452 VACUUMSCHMELZE | 35 |
| - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | Vitroperm 500 F | SFH 4725 | Vacuumschmelze | - | - | 100 | - | - | - | - | 28.7 mm | Vacuumschmelze | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | Compliant | - | - | VITROPERM | 2.020528 oz | - | -40°C ~ 125°C | Bulk | OSLON® Black | - | - | - | - | Radial | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | Ferrites | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 µH | 10 kHz | - | - | - | - | - | - | 5.1 A | 2.9V | 80° | - | - | Ferrite Toroids / Ferrite Rings | - | - | - | 950nm | 1.5A | - | - | - | 43.1 mm | Uncoated | Toroid | - | Ungapped | 113 | - | - | - | - | - | 560mW/sr @ 1A | 10.2 µH | - | - | Toroids | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | 1.697 (43.15mm) | 18.5 mm | - | - | - | - | - | ||
![]() B65495K16A1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF33B1805 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA25B0937 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF33B0805 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF20B2000 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7427134 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74270106 Wurth Electronics | 233 | - | - | - | - | - | - | 4 W 620 | - | - | - | - | - | - | - | - | - | 13.2 x 7.1 x 12.7mm | - | - | - | - | 7.1mm | 7.1 mm | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroid Core | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107ohm | - | - | - | - | - | - | Ferrite Toroids / Ferrite Rings | - | - | - | - | - | - | - | - | 13.2 mm | - | - | - | - | - | - | - | - | - | 13.2mm | - | - | - | - | Toroids | - | - | - | - | - | 12.7mm | 12.7mm | 12.7mm | - | - | - | - | - | ||
![]() B64290L43X38 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7427214A Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polypropylene | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | B66397 | 10 % | - | - | - | - | - | Gapped | - | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 nH | - | - | - | - | - | - | - | - | - | - | 59.8 mm x 22.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |