- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L0038X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T65 | 3.07 | - | B64290 | ±30% | Active | 1 (Unlimited) | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 4700 | - | 1.9μH | - | 10.80mm | 4.75mm | - | - | ROHS3 Compliant | ||
![]() B66329G0250X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N27 | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66377G1500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 46 x 17 x 18 | N27 | 0.34 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ER | - | 233 | 79 | 18400 | 2000 | 226 | - | - | - | 17.50mm | 46.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B65813J0160A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N41 | 0.45 | - | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 98 | 44 | 4310 | 2800 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B66329G1600X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N87 | 0.41 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 234 | 97 | 22700 | 2200 | 229 | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66377G1000X127 TDK Electronics Inc. | 45 |
| Datasheet | 24 Weeks | ER 46 x 17 x 18 | N27 | - | - | B66377 | - | Active | 1 (Unlimited) | Uncoated | ER | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 46.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B66367G3000X127 TDK Electronics Inc. | 45 |
| Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N27 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 211 | 114 | 24100 | 2000 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B65651D0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | T38 | 0.6 | 2013 | B65651 | - | Active | 1 (Unlimited) | Uncoated | - | - | 43 | 25.9 | 1114 | 10000 | - | - | - | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B66335G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | E 55 x 28 x 21 | N27 | - | - | B66335 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B66329G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | E 42 x 21 x 20 | N95 | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65661D0000R001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 22 x 13 | K1 | 0.5 | - | B65661 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 63 | 31.6 | 1990 | 80 | - | 220nH | 88 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B65803J0040A087 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | RM 4 | N87 | 1.7 | - | - | - | Not For New Designs | 1 (Unlimited) | Uncoated | RM | - | 13 | 22 | 286 | 2200 | 11.3 | - | - | - | 10.50mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65843A0000R057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | T57 | 1.24 | - | B65843A | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 19.5 | 24.2 | 472 | 4000 | 14.9 | 2.5μH | 2470 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B65513J0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 14.5 x 6 | N92 | 1.1 | 2013 | B65513 | -20% +30% | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | 17.6 | 19 | 333 | 1500 | - | 1.1μH | 970 | - | 2.95mm | 14.50mm | 6.70mm | ROHS3 Compliant | ||
![]() EP17-3C90 Ferroxcube | 45 |
| - | 7 Weeks | EP 17 | 3C90 | 0.87 | - | - | - | Active | - | Uncoated | EP | Ungapped | 33.7 | 29.5 | 999 | - | 25.5 | - | - | - | 16.80mm | 18.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B65843A0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | N97 | 1.24 | - | - | - | Active | 1 (Unlimited) | Uncoated | EP | - | 19.5 | 24.2 | 472 | 2300 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B66361G2000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 34 x 17 x 11 | N87 | 0.81 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 97.1 | 78.6 | 7630 | 2200 | 91.6 | - | - | - | 17.50mm | 34.00mm | 11.10mm | ROHS3 Compliant | ||
![]() EQ25-3F36 Ferroxcube | In Stock | - | - | 7 Weeks | EQ 25 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 8.00mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B65803J0000Y035 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 | T35 | 1.7 | - | B65803 | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 13 | 22 | 286 | 6000 | 11.3 | 2.8μH | 3770 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65541D0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | P 14 x 8 | N48 | 0.8 | - | B65541 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | - | 20 | 250nH | 159 | 14.30mm | 4.25mm | - | - | ROHS3 Compliant |