- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66329G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | E 42 x 21 x 20 | N95 | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65661D0000R001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 22 x 13 | K1 | 0.5 | - | B65661 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 63 | 31.6 | 1990 | 80 | - | 220nH | 88 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B65841A0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | EP 10 | N87 | 1.7 | - | B65841 | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 11.3 | 19.2 | 217 | 2200 | 8.5 | 100nH | 135 | - | 5.20mm | 11.80mm | 7.85mm | ROHS3 Compliant | ||
![]() B66281G0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | ELP 14 x 3.5 x 5 | N92 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B66281G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | ELP 14 x 3.5 x 5 | N97 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B65843A0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | N87 | 1.24 | - | - | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2200 | 14.9 | - | 99 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B66319G1200X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N27 | 1.12 | - | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 60 | 67 | 4000 | 2000 | 49 | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B66319G0180X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N27 | - | - | B66319 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B65857A0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | EPX 7 x 9 | N45 | 0.91 | - | B65857A | -20% +30% | Not For New Designs | 1 (Unlimited) | Uncoated | EPX | Ungapped | 17.2 | 15.7 | 270 | 3800 | 13.9 | 2.5μH | 1820 | - | 3.75mm | 9.40mm | 9.00mm | ROHS3 Compliant | ||
![]() B65855A0063D038 TDK Electronics Inc. | In Stock | - | Datasheet | - | EP 5 | T38 | 3.14 | 2013 | B65855A | ±8% | Not For New Designs | 1 (Unlimited) | Uncoated | EP | Gapped | 3.09 | 9.73 | 30 | - | 2.3 | 63nH | 158 | - | 2.85mm | 6.15mm | 3.90mm | ROHS3 Compliant | ||
![]() B66421G0000X135 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | EFD 25 x 13 x 9 | T35 | 0.98 | 2013 | - | - | Not For New Designs | 1 (Unlimited) | Uncoated | EFD | - | 58 | 57 | 3310 | 6000 | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65935E0000X033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PS 9 x 3.5 | M33 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | PS | - | - | - | - | 750 | - | - | - | - | 3.50mm | - | - | ROHS3 Compliant | ||
![]() B65931J0000X033 TDK Electronics Inc. | In Stock | - | - | 32 Weeks | - | - | - | - | B65931 | 0.03% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65839A0063A038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | T38 | 1.52 | 1999 | B65839 | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 2300 | 8.5 | 63nH | 76 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B66417G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EFD 20 x 10 x 7 | N87 | - | 2013 | B66417 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() B66305G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 13 x 7 x 4 | N87 | - | 2013 | B66305 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() B65887E0160A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N41 | 0.35 | 2013 | B65887 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 200 | 70 | 14000 | 2800 | 170 | 160nH | 45 | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B62152A0004X030 TDK Electronics Inc. | In Stock | - | Datasheet | 25 Weeks | - | N30 | 0.54 | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | Uncoated | Multi-Hole (2) | Ungapped | 28.4 | 15.3 | 435 | 4300 | - | 10μH | - | - | 8.30mm | 14.50mm | 8.50mm | ROHS3 Compliant | ||
![]() B65803J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 | N30 | 1.7 | - | B65803 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 13 | 22 | 286 | 4300 | 11.3 | 1.9μH | 2560 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65531D0250A048 TDK Electronics Inc. | 2424 |
| Datasheet | 24 Weeks | P 11 x 7 | N48 | 1 | - | B65531 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | - | - | 250nH | 199 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant |