- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66287G0000X187 TDK Electronics Inc. | 4711 |
| Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N87 | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B65807J0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N87 | 0.78 | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 2200 | 31 | 2.4μH | 1490 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65811J0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N87 | 0.59 | - | B65811 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 64 | 38 | 2430 | 2200 | 55 | 250nH | 118 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65701D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 30 x 19 | N48 | 0.33 | - | B65701 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 136 | 45 | 6120 | - | - | 6.2μH | 1630 | 30.50mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() B65646A0250A027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 50 x 39 | N27 | 0.227 | - | B65646 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 370 | 84 | 31000 | 2000 | 280 | 250nH | 45 | 50.00mm | 19.50mm | - | - | ROHS3 Compliant | ||
![]() B65701W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 30 x 19 | T38 | 0.32 | - | B65701 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 145 | 46 | 6670 | 10000 | 117 | 28μH | 7070 | 30.50mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() B66305G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 13 x 7 x 4 | N27 | - | 2013 | B66305 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() B66311G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N27 | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B65937A0000X022 TDK Electronics Inc. | 13949 |
| Datasheet | 50 Weeks | P Core Half 14 x 7.5 | N22 | - | 2013 | B65937 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | - | - | - | - | - | - | - | 14.40mm | 7.50mm | - | - | ROHS3 Compliant | ||
![]() B66319G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N87 | - | - | B66319 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B65841A0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | EP 10 | N30 | 1.7 | - | B65841 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 11.3 | 19.2 | 217 | 4300 | 8.5 | 2μH | 2700 | - | 5.20mm | 11.80mm | 7.85mm | ROHS3 Compliant | ||
![]() B65525J0000Y038 TDK Electronics Inc. | 1224 |
| Datasheet | 24 Weeks | ER 11 x 5 | T38 | 1.1 | 2013 | B65525 | -30% +40% | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | 12.4 | 14.1 | 174 | 10000 | - | 6.4μH | 5600 | - | 2.50mm | 11.00mm | 6.00mm | ROHS3 Compliant | ||
![]() B66281K0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | I 14 x 1.5 x 5 | N97 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 1.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B66480G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ER 18 x 3 x 10 | N97 | - | 2013 | B66480 | - | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 3.15mm | 18.00mm | 9.70mm | ROHS3 Compliant | ||
![]() B65513J0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 14.5 x 6 | N97 | 1.1 | 2013 | B65513 | -20% +30% | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | 17.6 | 19 | 333 | 2300 | - | 1.5μH | 1290 | - | 2.95mm | 14.50mm | 6.70mm | ROHS3 Compliant | ||
![]() B65843A0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | T38 | 1.24 | - | B65843A | -30% +40% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 19.5 | 24.2 | 472 | 10000 | 14.9 | 7μH | 6910 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B66291K0000X187 TDK Electronics Inc. | In Stock |
| Datasheet | 24 Weeks | I 43 x 4 x 28 | N87 | - | - | B66291 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B65807J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N30 | 0.78 | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 4300 | 31 | 4.3μH | 2670 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65841A0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 10 | T38 | 1.7 | - | B65841 | -30% +40% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 11.3 | 19.2 | 217 | 2300 | 8.5 | 4.8μH | 6490 | - | 5.20mm | 11.80mm | 7.85mm | ROHS3 Compliant | ||
![]() B66311G0170X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N27 | - | 2015 | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant |