- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66281K0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | I 14 x 1.5 x 5 | N87 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 1.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B66319G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N30 | - | - | B66319 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B66233G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 32 x 16 x 11 | N87 | - | 2013 | B66233 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B65945A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P Core Half 70 x 14.5 | N22 | - | - | B65945 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | - | - | - | - | - | - | - | 70.00mm | 14.50mm | - | - | ROHS3 Compliant | ||
![]() B66283K0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 18 x 2 x 10 | N92 | - | - | B66283 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B67345B0001X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 93 x 76 x 30 | N27 | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B65684A0000R027 TDK Electronics Inc. | 922 |
| Datasheet | 24 Weeks | PM 62 x 49 | N27 | 0.191 | - | B65684 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 570 | 109 | 62000 | 2000 | 470 | 9.2μH | 1400 | 62.00mm | 24.50mm | - | - | ROHS3 Compliant | ||
![]() B65684A0315A027 TDK Electronics Inc. | 60 |
| Datasheet | 24 Weeks | PM 62 x 49 | N27 | 0.191 | - | B65684 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 570 | 109 | 62000 | 2000 | 470 | 315nH | 48 | 62.00mm | 24.50mm | - | - | ROHS3 Compliant | ||
![]() B65517D0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | - | - | 100nH | 100 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() B67385P0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 126 x 28 x 20 | N87 | - | 2013 | B67385 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 28.00mm | 126.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B67345B0002X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 93 x 28 x 30 | N27 | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 28.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B65646A0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 50 x 39 | N27 | 0.227 | - | B65646 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 370 | 84 | 31000 | 2000 | 280 | 7.4μH | 1340 | 50.00mm | 19.50mm | - | - | ROHS3 Compliant | ||
![]() B66363G0000X127 TDK Electronics Inc. | 1127 |
| Datasheet | 9 Weeks | ETD 39 x 20 x 13 | N27 | - | - | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B66347G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ER 42 x 22 x 15 | N87 | - | 2015 | B66347 | - | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 21.80mm | 42.00mm | 15.00mm | ROHS3 Compliant | ||
![]() B66483G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | EQ 20 x 6 | N92 | - | 2013 | B66483 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 6.30mm | 20.00mm | 14.00mm | ROHS3 Compliant | ||
![]() B66285K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N49 | - | - | B66285 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66363G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 39 x 20 x 13 | N27 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B65733A0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 114 x 93 | N27 | 0.116 | 2013 | B65733 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 1720 | 200 | 344000 | 2000 | 1380 | 16μH | 1480 | 114.00mm | 46.50mm | - | - | ROHS3 Compliant | ||
![]() B66455K0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N92 | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66459G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 38 x 8 x 25 | N87 | - | - | B66459 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 8.25mm | 38.10mm | 25.40mm | ROHS3 Compliant |