- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65813D0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N48 | 0.5 | Tape & Box (TB) | - | B65813 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 83 | 42 | 3490 | - | - | 630nH | 254 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65885A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | PQ 16 x 11.6 | N95 | 0.641 | - | 2008 | B65885A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 42.1 | 27 | 1136 | 2000 | 38.5 | 2.75μH | 1400 | - | 5.80mm | 16.40mm | 11.20mm | ROHS3 Compliant | ||
![]() B66302G0000X138 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 8 x 8 | T38 | - | - | - | B66302 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 9.00mm | 2.00mm | ROHS3 Compliant | ||
![]() B66289K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 38 x 4 x 25 | N49 | - | - | - | B66289 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.80mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B65935E0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PS 9 x 3.5 | N22 | - | - | - | - | - | Active | 1 (Unlimited) | Uncoated | PS | - | - | - | - | 2300 | - | - | - | - | 3.50mm | - | - | ROHS3 Compliant | ||
![]() B65875B0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 16 | N97 | 0.579 | - | 2010 | B65875B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 64 | 37 | 2367 | 2300 | 57.6 | 3.2μH | 1475 | - | 8.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B65875A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 20 | N95 | 0.718 | - | 2010 | B65875A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 62.9 | 45.2 | 2843 | 2000 | 54.4 | 3.3μH | 1860 | - | 10.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B66300G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 6 x 3 | N87 | - | - | - | B66300 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 2.90mm | 6.30mm | 2.00mm | ROHS3 Compliant | ||
![]() B66367G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N97 | - | - | 2013 | B66367 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B65877A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 26 x 25 | N49 | 0.44 | - | 2010 | B65877A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 122 | 53.6 | 6530 | 1500 | 108.7 | 3.3μH | 1235 | - | 12.38mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() B65879A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 20 | N49 | 0.314 | - | 2010 | B65879A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 154.2 | 48.4 | 7460 | 1500 | 127.5 | 4.6μH | 1150 | - | 10.25mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B65879A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 20 | N95 | 0.314 | - | - | B65879A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 154.2 | 48.4 | 7460 | 2000 | 127.5 | 7.6μH | 1895 | - | 10.25mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B66461K0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 43 x 4 x 28 | N97 | - | - | - | B66461 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B65887P0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N92 | 0.25 | - | 2013 | - | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 201 | 50.9 | 10230 | 1500 | 170 | - | 1090 | - | - | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66397G1500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 59 x 31 x 22 | N87 | - | - | - | B66397 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 31.20mm | 59.80mm | 22.10mm | ROHS3 Compliant | ||
![]() B66479G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N95 | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3000 | - | - | - | - | - | 12.80mm | 8.70mm | ROHS3 Compliant | ||
![]() B65807J0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | T38 | 0.78 | - | - | B65807 | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 2300 | 31 | 8.6μH | 5350 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66363G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | ETD 39 x 20 x 13 | N87 | - | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B66361G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 34 x 17 x 11 | N87 | - | - | 2013 | B66361 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B65517D0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | M33 | 1.25 | - | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | 750 | - | 63nH | 63 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant |