- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66482G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ER 23 x 5 x 13 | N49 | - | 2013 | B66482 | - | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 5.10mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() B66317G0000X127 TDK Electronics Inc. | 1447 |
| Datasheet | 24 Weeks | E 25 x 13 x 7 | N27 | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B66311G0250X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N27 | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66317G0250X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 25 x 13 x 7 | N27 | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B66395G2000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 54 x 28 x 19 | N87 | - | 2013 | B66395 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | ROHS3 Compliant | ||
![]() B66367G0000X187 TDK Electronics Inc. | 23428 |
| Datasheet | 6 Weeks | ETD 49 x 25 x 16 | N87 | - | 2013 | B66367 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B66417G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EFD 20 x 10 x 7 | N49 | - | 2013 | B66417 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() B65883A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 40 x 40 | N87 | 0.49 | 2009 | B65883A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 188.3 | 92.5 | 17430 | 2200 | 159.9 | 4.3μH | 1680 | - | 19.90mm | 40.50mm | 28.00mm | ROHS3 Compliant | ||
![]() B66311G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N30 | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66358G1000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | ETD 29 x 16 x 10 | N87 | - | 2011 | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B65523J0000R608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 9.5 x 5 | PC200 | 1.54 | 2017 | B65523 | -20% +30% | Active | Not Applicable | Uncoated | ER | Ungapped | 8.81 | 13.6 | 120 | 800 | 7.6 | - | 460 | - | 5.00mm | 9.50mm | - | ROHS3 Compliant | ||
![]() B66229G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 32 x 16 x 9 | N87 | - | 2016 | B66229 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B65811J0400A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N87 | 0.59 | - | B65811 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 64 | 38 | 2430 | 2200 | 55 | 400nH | 189 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B66482K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 23 x 2 x 13 | N87 | - | 2013 | B66482 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() B66361G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 34 x 17 x 11 | N87 | - | 2015 | B66361 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B67385G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 126 x 91 x 20 | N87 | - | 2013 | B67385 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 91.00mm | 126.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66389G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 36 x 18 x 11 | N87 | - | 2013 | B66389 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 18.00mm | 36.00mm | 11.50mm | ROHS3 Compliant | ||
![]() B65541W0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 14 x 8 | N30 | 0.73 | - | B65541 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 28.7 | 21 | 603 | 4300 | 23.6 | 4.6μH | 2680 | 14.30mm | 4.25mm | - | - | ROHS3 Compliant | ||
![]() B65839A0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | T38 | 1.52 | 1999 | B65839 | -30% +40% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 10000 | 8.5 | 5.2μH | 6310 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B66361G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | ETD 34 x 17 x 11 | N87 | - | 2013 | B66361 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant |