- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Frequency | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66484K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | - | I 25 x 3 x 15 | N87 | - | - | - | B66484 | - | Active | 1 (Unlimited) | - | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | 2.50mm | 25.00mm | 14.80mm | - | ROHS3 Compliant | ||
![]() B66483G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | - | EQ 20 x 6 | N97 | - | - | - | B66483 | - | Active | 1 (Unlimited) | - | - | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | 6.30mm | 20.00mm | 14.00mm | - | ROHS3 Compliant | ||
![]() B66317G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 25 x 13 x 7 | N87 | - | - | 2013 | B66317 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | - | ROHS3 Compliant | ||
![]() B66287G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | ELP 32 x 6 x 20 | N49 | - | - | - | B66287 | - | Active | 1 (Unlimited) | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | - | ROHS3 Compliant | ||
![]() B65813J0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 10 | N87 | 0.45 | - | - | B65813 | - | Active | 1 (Unlimited) | - | - | Uncoated | RM | Gapped | 98 | 44 | 4310 | - | 90 | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B65811J0160A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 8 | N41 | 0.59 | - | - | B65811 | ±3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Gapped | 64 | 38 | 2430 | 2800 | 55 | 160nH | 76 | 8.25mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B66287G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | ELP 32 x 6 x 20 | N95 | - | - | - | B66287 | - | Active | 1 (Unlimited) | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | - | ROHS3 Compliant | ||
![]() B62152P0027X030 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | N30 | 2.2 | - | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | - | - | Parylene | Multi-Hole (2) | Ungapped | 1.7 | 3.7 | 6.3 | 4300 | - | 2.4μH | - | 2.00mm | 3.65mm | 2.15mm | - | ROHS3 Compliant | ||
![]() B62152A0028X030 TDK Electronics Inc. | In Stock | - | - | 27 Weeks | - | - | - | - | - | 2013 | B62152 | - | Active | 1 (Unlimited) | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | ROHS3 Compliant | ||
![]() B62110A1001X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | - | 2.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.81 mm | ROHS3 Compliant | ||
![]() B62152A0008X001 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | K1 | 1.78 | - | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | - | - | Uncoated | Multi-Hole (2) | Ungapped | 2.1 | 3.7 | 7.8 | 80 | - | 60nH | - | 2.50mm | 3.60mm | 2.10mm | - | ROHS3 Compliant | ||
![]() B66393G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | - | E 16 x 6 x 5 | N27 | - | - | 2013 | B66393 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | 5.80mm | 16.00mm | 4.70mm | - | ROHS3 Compliant | ||
![]() B62110A3069X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | Bulk | - | B62110 | - | Active | 1 (Unlimited) | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.85 mm | ROHS3 Compliant | ||
![]() B66315G0000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | E 25.4 x 10 x 7 | N27 | - | - | 2013 | B66315 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | 9.78mm | 25.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B62110A4025X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | - | 6.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.98 mm | ROHS3 Compliant | ||
![]() B66315G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | - | E 25.4 x 10 x 7 | N87 | - | - | 2013 | B66315 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | 9.78mm | 25.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B66411G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | EFD 10 x 5 x 3 | N49 | - | - | 2013 | B66411 | - | Active | 1 (Unlimited) | - | - | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | 5.20mm | 10.50mm | 2.70mm | - | ROHS3 Compliant | ||
![]() B66319G0100X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | E 30 x 15 x 7 | N87 | - | - | - | B66319 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | 15.20mm | 30.00mm | 7.30mm | - | ROHS3 Compliant | ||
![]() B66229G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 32 x 16 x 9 | N27 | - | - | - | B66229 | - | Active | 1 (Unlimited) | - | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | - | ROHS3 Compliant | ||
![]() B66361G0200X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | - | ETD 34 x 17 x 11 | N27 | - | - | - | B66361 | - | Active | 1 (Unlimited) | - | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | - | ROHS3 Compliant |