- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L0038X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N30 | 3.07 | 2011 | B64290 | ±25% | Active | 1 (Unlimited) | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 4300 | - | 1.76μH | - | 10.80mm | 4.75mm | - | - | ROHS3 Compliant | ||
![]() B66307G0000X187 TDK Electronics Inc. | 5447 | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N87 | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B62152A0008X030 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | N30 | 1.78 | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | Uncoated | Multi-Hole (2) | Ungapped | 2.1 | 3.7 | 7.8 | 4300 | - | 3.1μH | - | - | 2.50mm | 3.60mm | 2.10mm | ROHS3 Compliant | ||
![]() B66311G0000X187 TDK Electronics Inc. | 25000 |
| Datasheet | 24 Weeks | E 20 x 10 x 6 | N87 | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66311G0500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N87 | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66421G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 25 x 13 x 9 | N87 | - | 2013 | B66421 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65887E0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | 2013 | B65887 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 200 | 70 | 14000 | 2200 | 170 | 6μH | 1670 | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65839A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | N87 | 1.52 | - | B65839 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 2200 | 8.5 | 1.1μH | 1330 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65843A0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | N30 | 1.24 | - | B65843A | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 19.5 | 24.2 | 472 | 4300 | 14.9 | 2.8μH | 2765 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B65807J0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N41 | 0.78 | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 2800 | 31 | 3.1μH | 1930 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66283G0000X187 TDK Electronics Inc. | 1008 |
| Datasheet | 11 Weeks | ELP 18 x 4 x 10 | N87 | - | - | B66283 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B65933A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PS 7.35 x 3.6 | N22 | - | 2013 | B65933 | - | Active | 1 (Unlimited) | Uncoated | PS | Ungapped | - | - | - | - | - | - | - | 7.35mm | 3.60mm | - | - | ROHS3 Compliant | ||
![]() B66289G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 38 x 8 x 25 | N87 | - | - | B66289 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 8.25mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B66317G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 25 x 13 x 7 | N87 | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B65813J0250A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N41 | 0.45 | - | B65813 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 98 | 44 | 4310 | 2800 | 90 | 250nH | 89 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B66287K0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | I 32 x 3 x 20 | N95 | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.15mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B67345B0004X087 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 93 x 28 x 16 | N87 | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 28.00mm | 93.00mm | 16.00mm | ROHS3 Compliant | ||
![]() B65883A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 40 x 40 | N95 | 0.49 | 2009 | B65883A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 188.3 | 92.5 | 17430 | 2000 | 159.9 | 5.5μH | 2145 | - | 19.90mm | 40.50mm | 28.00mm | ROHS3 Compliant | ||
![]() B65815E0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N87 | 0.39 | - | B65815 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 146 | 57 | 8320 | 2200 | 125 | 5.3μH | 1640 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B65661W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 22 x 13 | T38 | 0.46 | 2013 | B65661 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 72.6 | 33.2 | 2410 | 10000 | 58.1 | 16μH | 5820 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant |