- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65887E0250A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N41 | 0.35 | 2013 | B65887 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 200 | 70 | 14000 | 2800 | 170 | 250nH | 70 | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66371G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 70 x 33 x 32 | N87 | - | 2013 | B66371 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() B66317G0100X187 TDK Electronics Inc. | 138 |
| Datasheet | 24 Weeks | E 25 x 13 x 7 | N87 | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B66417U0100K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 20 x 10 x 7 | N87 | - | 2013 | B66417 | - | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() B62152A0004X001 TDK Electronics Inc. | 126 |
| Datasheet | 25 Weeks | - | K1 | 0.54 | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | Uncoated | Multi-Hole (2) | Ungapped | 28.4 | 15.3 | 435 | 80 | - | 190nH | - | - | 8.30mm | 14.50mm | 8.50mm | ROHS3 Compliant | ||
![]() B66291G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 43 x 10 x 28 | N87 | - | - | B66291 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66319G0000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N27 | - | - | B66319 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B66302G0000X187 TDK Electronics Inc. | 4007 |
| Datasheet | 24 Weeks | E 8 x 8 | N87 | - | 2013 | B66302 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 9.00mm | 2.00mm | ROHS3 Compliant | ||
![]() B65841A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | EP 10 | N87 | 1.7 | - | B65841 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 11.3 | 19.2 | 217 | 2200 | 8.5 | 1.1μH | 1480 | - | 5.20mm | 11.80mm | 7.85mm | ROHS3 Compliant | ||
![]() B66453G0000X608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PC200 | - | 2017 | - | - | Active | Not Applicable | Uncoated | ELP | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | 0.709 18.00mm | 0.394 10.00mm | ROHS3 Compliant | ||
![]() B66453K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 18 x 2 x 10 | N87 | - | - | B66453 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66455G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | ELP 22 x 6 x 16 | N87 | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66281K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | I 14 x 1.5 x 5 | N49 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 1.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B65811J0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N87 | 0.59 | - | B65811 | - | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 64 | 38 | 2430 | - | 55 | - | - | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65513J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 14.5 x 6 | N49 | 1.1 | 2013 | B65513 | -20% +30% | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | 17.6 | 19 | 333 | 1500 | - | 1.1μH | 800 | - | 2.95mm | 14.50mm | 6.70mm | ROHS3 Compliant | ||
![]() B65933A0000X033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PS 7.35 x 3.6 | M33 | - | 2013 | B65933 | - | Active | 1 (Unlimited) | Uncoated | PS | Ungapped | - | - | - | - | - | - | - | 7.35mm | 3.60mm | - | - | ROHS3 Compliant | ||
![]() B65805J0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | RM 5 | T38 | 0.93 | - | B65805 | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 23.8 | 22.1 | 526 | 10000 | 18 | 6.7μH | 4950 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65803P0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 4 LP | T38 | 1.2 | - | B65803P | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 14.5 | 17.3 | 251 | 2300 | 11.3 | 5μH | 4750 | - | 3.90mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65495B0000Y030 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 4.6 x 4.1 | N30 | 2.7 | 2013 | B65495 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 2.8 | 7.6 | 21.3 | 4300 | - | 800nH | 1730 | 4.65mm | 2.00mm | - | - | ROHS3 Compliant | ||
![]() B66482G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ER 23 x 5 x 13 | N87 | - | - | B66482 | - | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 5.10mm | 23.20mm | 12.50mm | ROHS3 Compliant |