- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66506G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EQ 30 x 8 | N97 | - | - | 2013 | B66506 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66229G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 32 x 16 x 9 | N27 | - | - | - | B66229 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B66361G0200X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 34 x 17 x 11 | N27 | - | - | - | B66361 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B66361G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 34/17/11 | N97 | 0.81 | Tape & Reel (TR) | - | - | -20% +30% | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | 97.1 | 78.6 | 7630 | - | 91.6 | - | 1710 | - | 17.50mm | 34.00mm | 11.10mm | ROHS3 Compliant | ||
![]() B65843A0315C038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | T38 | 1.24 | - | - | B65843A | ±6% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2300 | 14.9 | 315nH | 311 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B66455W0400K197 TDK Electronics Inc. | 25000 | - | - | 37 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66389G1000X187 TDK Electronics Inc. | 25000 |
| Datasheet | 24 Weeks | - | N87 | 0.68 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 120 | 81 | 9720 | 2200 | 112 | - | - | - | 18.00mm | 36.00mm | 11.50mm | ROHS3 Compliant | ||
![]() B66381G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 40 x 16 x 12 | N27 | - | - | 2013 | B66381 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.50mm | 40.60mm | 12.50mm | ROHS3 Compliant | ||
![]() B65805P0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | RM 5 | T38 | 0.71 | Tape & Reel (TR) | - | - | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 24.5 | 17.5 | 430 | - | 18 | - | 4380 | - | - | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65819P0000R087 TDK Electronics Inc. | 69 |
| Datasheet | 24 Weeks | RM 7 LP | N87 | 0.52 | - | - | B65819P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 45.3 | 23.5 | 1060 | 2200 | 39.6 | 3.3μH | 1360 | - | 4.90mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B66397G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 59 x 31 x 22 | N27 | - | - | - | B66397 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 31.20mm | 59.80mm | 22.10mm | ROHS3 Compliant | ||
![]() B66344G1000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | E 55 x 28 x 25 | N97 | 0.3 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 420 | 124 | 52100 | 2300 | 420 | - | - | - | 27.80mm | 55.00mm | 25.00mm | ROHS3 Compliant | ||
![]() B66387G1200X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 65 x 32 x 27 | N87 | 0.27 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 535 | 147 | 78600 | 2200 | 529 | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() B65887E0400A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66307G300X127 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | E 16 x 8 x 5 | N27 | 1.87 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 20.1 | 37.6 | 756 | 2000 | 19.4 | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B65733A6300L027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 114 x 93 | N27 | 0.116 | - | 2013 | B65733 | ±15% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 1720 | 200 | 344000 | 2000 | 1380 | 6.3μH | 583 | 114.00mm | 46.50mm | - | - | ROHS3 Compliant | ||
![]() B66291P0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | I 43 x 4 x 28 | N87 | - | - | 1999 | B66291 | - | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66370GX172 TDK Electronics Inc. | In Stock | - | Datasheet | - | E 34 x 14 x 9 | N72 | 0.82 | - | 2013 | - | -20% +30% | Active | 1 (Unlimited) | Uncoated | E | Ungapped | 84.4 | 69.6 | 5900 | 2500 | 83.2 | 2.7μH | 1770 | - | 14.65mm | 34.60mm | 9.70mm | ROHS3 Compliant | ||
![]() B65811D0400A048 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.68 | - | - | B65811 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 52 | 35.1 | 1825 | - | - | 400nH | 215 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B66291G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 43 x 10 x 28 | N97 | - | - | - | B66291 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant |