- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66335G0000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | E 55 x 28 x 21 | N27 | - | 2013 | B66335 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B66395G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | ETD 54 x 28 x 19 | N87 | - | 2013 | B66395 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | ROHS3 Compliant | ||
![]() B65813J0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N97 | 0.45 | - | B65813 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 98 | 44 | 4310 | 2300 | 90 | 4.2μH | 1500 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65671W0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | P 26 x 16 | N30 | 0.37 | 2013 | B65671 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 108 | 40 | 4320 | 4300 | 87 | 9.7μH | 2860 | 26.00mm | 8.15mm | - | - | ROHS3 Compliant | ||
![]() B65947A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | PS 35 x 10.8 | N22 | - | - | B65947 | - | Active | 1 (Unlimited) | Uncoated | PS | Ungapped | - | - | - | - | - | - | - | 35.00mm | 10.80mm | - | - | ROHS3 Compliant | ||
![]() B65879B0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 30 | N97 | 0.441 | 2010 | B65879B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 153.8 | 67.8 | 10440 | 2300 | 127.5 | 5μH | 1760 | - | 15.17mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B66453K0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 18 x 2 x 10 | N97 | - | - | B66453 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66291G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 43 x 10 x 28 | N49 | - | - | B66291 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66482K0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 23 x 2 x 13 | N97 | - | 2013 | B66482 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() B65803P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 LP | N87 | 1.2 | - | B65803P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 14.5 | 17.3 | 251 | 2200 | 11.3 | 1.3μH | 1230 | - | 3.90mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65511A0000Y030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 7 x 4 | N30 | 1.43 | 2013 | B65511 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 7 | 10 | 70 | 4300 | - | 2μH | 2270 | 7.35mm | 2.10mm | - | - | ROHS3 Compliant | ||
![]() B65887E0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | - | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66295K0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 64 x 5 x 50 | N87 | - | 2013 | B66295 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 5.10mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() B66293G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 58 x 11 x 38 | N87 | - | - | B66293 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() B65651D0100A033 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | P 18 x 11 | M33 | 0.6 | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | 750 | - | 100nH | 48 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B66311G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N27 | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66295G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 64 x 10 x50 | N97 | - | 2013 | B66295 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() B66281K0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | I 14 x 1.5 x 5 | N92 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 1.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B65877A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 26 x 25 | N95 | 0.44 | 2010 | B65877A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 122 | 53.6 | 6530 | 2000 | 108.7 | 5.7μH | 1980 | - | 12.38mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() B66300G0000X138 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 6 x 3 | T38 | - | - | B66300 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 2.90mm | 6.30mm | 2.00mm | ROHS3 Compliant |