- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65887E1000J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N41 | 0.35 | 2013 | B65887 | ±5% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 200 | 70 | 14000 | 2800 | 170 | 1μH | 279 | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65883A0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 40 x 40 | N97 | 0.49 | 2009 | B65883A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 188.3 | 92.5 | 17430 | 2300 | 159.9 | 4.5μH | 1755 | - | 19.90mm | 40.50mm | 28.00mm | ROHS3 Compliant | ||
![]() B66480G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ER 18 x 3 x 10 | N92 | - | 2013 | B66480 | - | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 3.15mm | 18.00mm | 9.70mm | ROHS3 Compliant | ||
![]() B65813J0000R035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | T35 | 0.45 | - | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 98 | 44 | 4310 | 6000 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65651D0500A048 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | P 18 x 11 | N48 | 0.6 | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | 500nH | 240 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65661D0000R033 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | P 22 x 13 | M33 | 0.5 | 2013 | B65661 | -20% +30% | Active | 1 (Unlimited) | Uncoated | - | Ungapped | 63 | 31.6 | 1990 | 750 | - | 1.6μH | 640 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B65661D0000Y066 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 22 x 13 | T66 | 0.5 | 2013 | B65661 | - | Active | 1 (Unlimited) | Uncoated | - | - | 63 | 31.6 | 1990 | 13000 | - | - | - | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B66367G1250X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 211 | 114 | 24100 | 2200 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B65845J0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 17 | T38 | 0.84 | - | B65845 | -30% +40% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 33.9 | 28.5 | 966 | 10000 | 25.5 | 10.8μH | 7220 | - | 8.50mm | 18.40mm | 11.25mm | ROHS3 Compliant | ||
![]() B65811D0250A048 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.68 | - | B65811 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 52 | 35.1 | 1825 | - | - | 250nH | 134 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B66395G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 54 x 28 x 19 | N27 | - | 2013 | B66395 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | ROHS3 Compliant | ||
![]() B65671D1000J048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 26 x 16 | N48 | 0.4 | 2013 | B65671 | ±5% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | - | 76.5 | 1μH | 318 | 26.00mm | 8.15mm | - | - | ROHS3 Compliant | ||
![]() B66385G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 12 Weeks | E 56 x 24 x 19 | N87 | - | 2013 | B66385 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() B66335G2400X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | E 55 x 28 x 21 | N27 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 354 | 124 | 43900 | 2000 | 351 | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B65815P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 LP | N87 | 0.29 | - | B65815P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 147.5 | 42 | 6195 | 2200 | 124.7 | 6.3μH | 1430 | - | 8.40mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B65857C0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EPX 7 x 9 | N87 | 0.91 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | EPX | - | 17.2 | 15.7 | 270 | 2200 | 13.9 | - | - | - | 3.75mm | 9.40mm | 9.00mm | ROHS3 Compliant | ||
![]() B65839A0000R065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | T65 | 1.52 | - | B65839 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 5200 | 8.5 | 3μH | 3640 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65839A0100A045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | N45 | 1.52 | - | B65839 | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 3800 | 8.5 | 100nH | 121 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B66319G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N87 | 1.12 | - | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 60 | 67 | 4000 | 2200 | 49 | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() 46T0119-40P Laird-Signal Integrity Products | In Stock | - | - | 12 Weeks | - | 46 | 2.826 | - | - | ±25% | Active | Not Applicable | Parylene | Toroid | Ungapped | 2.119 | 5.988 | 12.69 | 4000 | - | 1.779μH | - | 3.05mm | 2.54mm | - | - | RoHS Compliant |