- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28T0122-00P Laird-Signal Integrity Products | 24 |
| - | 12 Weeks | - | - | 28 | 6.207 | - | - | ±20% | Active | Not Applicable | Parylene | Toroid | Ungapped | 1.118 | 6.938 | 7.755 | 850 | - | 172nH | 3.05mm | 1.78mm | - | - | - | RoHS Compliant | ||
![]() 35T0100-00P Laird-Signal Integrity Products | 24 |
| - | 12 Weeks | - | - | 35 | 7.138 | - | - | ±20% | Active | Not Applicable | Parylene | Toroid | Ungapped | 0.775 | 5.531 | 4.286 | 5000 | - | 880nH | 2.54mm | 1.27mm | - | - | - | RoHS Compliant | ||
![]() 25T0155-10P Laird-Signal Integrity Products | In Stock | - | - | 12 Weeks | - | - | 25 | 8.74 | - | - | ±30% | Active | Not Applicable | Parylene | Toroid | Ungapped | 1.052 | 9.196 | 9.677 | 125 | - | 18nH | 3.94mm | 1.27mm | - | - | - | RoHS Compliant | ||
![]() 28T0231-00P Laird-Signal Integrity Products | 24 |
| - | 12 Weeks | - | - | 28 | 6.337 | - | - | ±20% | Active | Not Applicable | Parylene | Toroid | Ungapped | 2.055 | 13.026 | 26.775 | 850 | - | 169nH | 5.84mm | 1.52mm | - | - | - | RoHS Compliant | ||
![]() 33T0155-00P Laird-Signal Integrity Products | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | Parylene | Toroid | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 36T0119-40P Laird-Signal Integrity Products | 24 |
| - | 12 Weeks | - | - | 36 | 2.826 | - | - | ±25% | Active | Not Applicable | Parylene | Toroid | Ungapped | 2.119 | 5.988 | 12.69 | 4500 | - | 2.001μH | 3.05mm | 2.54mm | - | - | - | RoHS Compliant | ||
![]() 36T0231-00Q Laird-Signal Integrity Products | 28 |
| - | 12 Weeks | - | - | 36 | 6.337 | - | - | ±25% | Active | Not Applicable | - | Toroid | Ungapped | 2.055 | 13.026 | 26.775 | 4500 | - | 892nH | 5.84mm | 1.52mm | - | - | - | RoHS Compliant | ||
![]() E42/21/15-3C90-G250 Ferroxcube | In Stock | - | - | 7 Weeks | - | E 42 x 21 x 15 | 3C90 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | - | ROHS3 Compliant | ||
![]() 35T0135-60P Laird-Signal Integrity Products | In Stock | - | - | 12 Weeks | - | - | 35 | 6.277 | - | - | ±20% | Active | Not Applicable | Parylene | Toroid | Ungapped | 1.214 | 7.619 | 9.248 | 5000 | - | 1.001μH | 3.56mm | 1.52mm | - | - | - | RoHS Compliant | ||
![]() 46T0135-10P Laird-Signal Integrity Products | 24 |
| - | 12 Weeks | - | - | 46 | 4.65 | - | - | ±25% | Active | Not Applicable | Parylene | Toroid | Ungapped | 1.639 | 7.619 | 12.485 | 4000 | - | 1.081μH | 3.56mm | 2.03mm | - | - | - | RoHS Compliant | ||
![]() E42/21/15-3C94 Ferroxcube | 754 |
| Datasheet | 8 Weeks | - | E 42 x 21 x 15 | 3C94 | - | 2016 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | - | ROHS3 Compliant | ||
![]() E32/16/9-3C94 Ferroxcube | 1679 |
| Datasheet | 8 Weeks | - | E 32 x 16 x 9 | 3C94 | - | 2016 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | - | ROHS3 Compliant | ||
![]() E30/15/7-3C94 Ferroxcube | 6245 |
| Datasheet | 8 Weeks | - | E 30 x 15 x 7 | 3C94 | - | 2016 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | - | ROHS3 Compliant | ||
![]() P42/29-3C90 Ferroxcube | 325 |
| - | 7 Weeks | - | P 42 x 29 | 3C90 | 0.259 | 2009 | - | ±25% | Active | - | Uncoated | P | Ungapped | 265 | 68.6 | 18200 | - | 214 | - | 42.40mm | 29.40mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() B65926A0000X033 TDK Electronics Inc. | In Stock | - | - | 50 Weeks | - | - | - | - | - | B65926 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() E13/7/4-3C90-A160 Ferroxcube | In Stock | - | - | 7 Weeks | - | E 13 x 7 x 4 | 3C90 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | - | ROHS3 Compliant | ||
![]() TX40/24/16-3C90 Ferroxcube | 46 | - | Datasheet | 8 Weeks | 125 | TX 40 x 24 x 16 | 3C90 | - | 2009 | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | 41.65mm | 17.10mm | - | - | No SVHC | RoHS Compliant | ||
![]() E14/3.5/5/R-3F36 Ferroxcube | 7332 |
| Datasheet | 8 Weeks | - | E 14 x 3.5 x 5 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | - | ROHS3 Compliant | ||
![]() TX40/24/16-3E27 Ferroxcube | 214 | - | Datasheet | 8 Weeks | 125 | TX 40 x 24 x 16 | 3E27 | - | 2009 | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | 41.65mm | 17.10mm | - | - | No SVHC | RoHS Compliant | ||
![]() E13/7/4-3C94 Ferroxcube | 7035 |
| Datasheet | 8 Weeks | - | E 13 x 7 x 4 | 3C94 | - | 2009 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | - | ROHS3 Compliant |