- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC40EER40-Z TDK Corporation | 37 |
| Datasheet | 12 Weeks | EER 40 | PC40 | 0.658 | 2017 | ±25% | Active | 1 (Unlimited) | - | Uncoated | EER | Gapped | 149 | 98 | 14600 | - | - | - | - | 22.40mm | 40.00mm | 13.30mm | ROHS3 Compliant | ||
![]() P26/16-3F36 Ferroxcube | 45 |
| - | 7 Weeks | P 26 x 16 | 3F36 | 0.4 | - | ±25% | Active | - | - | Uncoated | P (Pot Core) | Ungapped | 93.9 | 37.6 | 3530 | 77.4 | 3.4μH | 1100 | 25.50mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() RM4/ILP-3C90-A160 Ferroxcube | In Stock | - | - | 7 Weeks | RM 4 | 3C90 | 1.69 | - | ±5% | Active | Not Applicable | - | Uncoated | RM | Gapped | 14.5 | 17.3 | 251 | 11.5 | 160nH | 150 | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() EPX8-3C96 Ferroxcube | 6 |
| - | 7 Weeks | - | 3C96 | 1.04 | - | ±25% | Active | - | - | Uncoated | EPX | Ungapped | 16.4 | 17 | 279 | 14.5 | - | - | - | 9.00mm | 9.40mm | 8.50mm | ROHS3 Compliant | ||
![]() EQ25-3C96 Ferroxcube | 19 |
| - | 7 Weeks | EQ 25 | 3C96 | - | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() EPX10-3C96 Ferroxcube | In Stock | - | - | 7 Weeks | EPX 10 | 3C96 | 1.45 | - | ±25% | Active | - | - | Uncoated | EPX | Ungapped | 15 | 21.7 | 325 | 12.5 | - | - | - | 10.40mm | 11.80mm | 7.85mm | ROHS3 Compliant | ||
![]() EP5-3F46 Ferroxcube | 45 |
| - | 7 Weeks | EP 5 | 3F46 | 3.2 | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 3 | 9.7 | 28.7 | 2.27 | - | - | - | 5.60mm | 6.00mm | 3.80mm | ROHS3 Compliant | ||
![]() EQ25-3F46 Ferroxcube | 45 |
| - | 7 Weeks | EQ 25 | 3F46 | - | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B66285U0630E187 TDK Electronics Inc. | In Stock | - | - | 37 Weeks | - | - | - | - | 7% | Active | 1 (Unlimited) | 630 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RM8/ILP-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | RM 8 | 3C90 | 0.44 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 64.9 | 28.7 | 1860 | 55.4 | - | 1440 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() PC40P9/5Z-52H TDK Corporation | 7662 |
| Datasheet | 12 Weeks | P 9 x 5 | PC40 | 1.24 | 2017 | - | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 10 | 12.4 | 124 | - | - | 821 | 7.33mm | 3.45mm | - | - | ROHS3 Compliant | ||
![]() EFD30/15/9-3C96 Ferroxcube | 3389 |
| Datasheet | 8 Weeks | EFD 30 x 15 x 9 | 3C96 | - | 2009 | - | Active | 1 (Unlimited) | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EQ25-3C95 Ferroxcube | 1704 |
| Datasheet | 8 Weeks | EQ 25 | 3C95 | - | 2009 | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() PC44ER9.5/5-Z TDK Corporation | 20165 |
| Datasheet | 12 Weeks | ER 9.5 x 5 | PC44 | 1.68 | - | - | Active | 1 (Unlimited) | - | Uncoated | ER | Ungapped | 8.47 | 14.2 | 120 | - | - | - | - | 4.90mm | 9.35mm | - | ROHS3 Compliant | ||
![]() B66287U0630K187 TDK Electronics Inc. | 25000 | - | - | 29 Weeks | - | - | - | - | 10% | Active | 1 (Unlimited) | 630 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ETD34/17/11-3C90-G2200 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 34 x 17 x 11 | 3C90 | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() EFD10/5/3-3C90-A25-S Ferroxcube | 45 |
| - | 7 Weeks | EFD 10 x 5 x 3 | 3C90 | 3.29 | - | ±5% | Active | - | - | Uncoated | EFD | Gapped | 7.2 | 23.7 | 171 | 6.5 | - | 66 | - | 5.50mm | 1.50mm | 2.70mm | ROHS3 Compliant | ||
![]() PLT32/20/3.2/R-3C95 Ferroxcube | 1252 |
| Datasheet | 8 Weeks | PLT 32 x 20 x 3.2 | 3C95 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 3.18mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() P18/11-3C91 Ferroxcube | 1624 |
| Datasheet | 8 Weeks | P 18 x 11 | 3C91 | - | 2016 | - | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | - | - | - | - | - | - | - | 18.40mm | 10.60mm | - | - | ROHS3 Compliant | ||
![]() E20/10/6-3C90-G500 Ferroxcube | 35 |
| - | 7 Weeks | E 20 x 10 x 6 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant |