- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66287U0630K187 TDK Electronics Inc. | 25000 | - | - | 29 Weeks | - | - | - | - | - | - | 10% | Active | 1 (Unlimited) | 630 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ETD34/17/11-3C90-G2200 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 34 x 17 x 11 | 3C90 | - | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | - | - | ROHS3 Compliant | ||
![]() EFD10/5/3-3C90-A25-S Ferroxcube | 45 |
| - | 7 Weeks | EFD 10 x 5 x 3 | 3C90 | 3.29 | - | - | - | ±5% | Active | - | - | - | Uncoated | EFD | Gapped | 7.2 | 23.7 | 171 | 6.5 | - | 66 | - | 5.50mm | 1.50mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() ETD54/28/19-3C94 Ferroxcube | 676 |
| Datasheet | 8 Weeks | ETD 54 x 28 x 19 | 3C94 | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | - | - | ROHS3 Compliant | ||
![]() RM12/ILP-3C90 Ferroxcube | 45 |
| - | 7 Weeks | RM 12 | 3C90 | 0.28 | - | - | - | - | Active | Not Applicable | - | - | Uncoated | RM | Ungapped | 148 | 42 | 6200 | 125 | - | - | - | 16.80mm | 37.40mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() RM12/I-3C90-A1000 Ferroxcube | 45 |
| - | 7 Weeks | RM 12 | 3C90 | 0.388 | - | - | - | ±3% | Active | Not Applicable | - | - | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 1μH | 310 | - | 24.50mm | 37.40mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() E58/11/38-3C90 Ferroxcube | 19 |
| - | 7 Weeks | E 58 x 11 x 38 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | - | - | ROHS3 Compliant | ||
![]() B66395U0160A187 TDK Electronics Inc. | 25000 | - | - | 19 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66395U0200J187 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EQ30-3C95 Ferroxcube | 2549 | - | Datasheet | 8 Weeks | EQ 30 | 3C95 | - | - | 2016 | - | - | Active | Not Applicable | - | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | - | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G3600 Ferroxcube | 19 |
| - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G3550 Ferroxcube | In Stock | - | - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G1500 Ferroxcube | 19 |
| - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-E400 Ferroxcube | 45 |
| - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G3000 Ferroxcube | 45 |
| - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | - | ROHS3 Compliant | ||
![]() B65924A0000X033 TDK Electronics Inc. | In Stock | - | - | 42 Weeks | - | - | - | - | - | B65924 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TX26/15/20-3C90 Ferroxcube | 574 |
| Datasheet | 8 Weeks | TX 26 x 15 x 10 | 3C90 | - | - | 2006 | - | - | Active | Not Applicable | - | 26 mm | Epoxy | Toroid | - | - | - | - | - | - | - | 26.95mm | 21.00mm | - | - | 15 mm | No SVHC | RoHS Compliant | ||
![]() TX39/20/13-3C90 Ferroxcube | 61 |
| Datasheet | 8 Weeks | TX 39 x 20 x 13 | 3C90 | - | - | 2009 | - | - | Active | Not Applicable | - | 39.1 mm | Epoxy | Toroid | - | - | - | - | - | - | - | 39.80mm | 13.58mm | - | - | 19.3 mm | - | - | ||
![]() B65652A5000X000 TDK Electronics Inc. | In Stock | - | - | - | P 18 × 11 | - | - | Tape & Reel (TR) | - | B65652 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PLT64/50/5-3C95 Ferroxcube | 14251 |
| Datasheet | 8 Weeks | PLT 64 x 50 x 5 | 3C95 | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 5.08mm | 64.00mm | 50.80mm | - | - | ROHS3 Compliant |