- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Outside | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX25/15/10-3E65 Ferroxcube | 517 |
| Datasheet | 8 Weeks | - | TX 25 x 15 x 10 | - | 1.23 | 2016 | - | ±25% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 48.9 | 60.2 | 2944 | - | - | - | 5200 | 25.95mm | 10.90mm | - | - | - | - | - | - | ||
![]() TX22/14/13-3E10-M Ferroxcube | 234 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 13 | - | 1.07 | 2016 | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 50.9 | 54.2 | 2750 | - | - | - | - | 22.35mm | 12.95mm | - | - | - | - | - | - | ||
![]() TX36/23/10-3E6 Ferroxcube | 315 |
| Datasheet | 8 Weeks | - | TX 36 x 23 x 10 | - | - | 2016 | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 37.15mm | 10.92mm | - | - | - | - | - | - | ||
![]() TX25/15/13-3E6 Ferroxcube | 390 |
| Datasheet | 8 Weeks | - | TX 25 x 15 x 13 | - | 0.97 | 2016 | - | ±30% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 62.1 | 60.1 | 3740 | - | - | - | 10000 | 25.95mm | 13.70mm | - | - | - | - | - | - | ||
![]() TX36/23/10-3E10-M Ferroxcube | 253 |
| Datasheet | 8 Weeks | - | TX 36 x 23 x 10 | - | 1.38 | 2016 | - | ±30% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 64.9 | 89.7 | 5820 | - | - | - | 10000 | 37.15mm | 10.92mm | - | - | - | - | - | - | ||
![]() TX51/32/19-3E6 Ferroxcube | 294 |
| Datasheet | 8 Weeks | - | TX 51 x 32 x 19 | - | - | 2016 | - | - | Active | Not Applicable | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 52.55mm | 19.90mm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B66358G0000X187 EPCOS | In Stock | - | - | - | PRODUCTION (Last Updated: 2 months ago) | - | - | - | - | - | 30% | - | - | 9.8mm | 2.2 μH | - | - | - | - | - | - | - | - | - | - | - | 16mm | 30.6mm | - | 22 mm | 9.8 mm | No SVHC | RoHS Compliant | ||
![]() B65819N0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 7 | N48 | 0.75 | - | - | - | Active | 1 (Unlimited) | - | - | Uncoated | RM | - | 40 | 29.8 | 1190 | 2300 | - | - | - | - | 6.75mm | 20.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() B65807C1000K048 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66483P0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | - | I 20 x 2 | N95 | - | 2013 | B66483 | - | Active | 1 (Unlimited) | - | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.30mm | 20.00mm | 14.00mm | - | - | - | ROHS3 Compliant | ||
![]() B66337G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EC 35 x 17 x 10 | N27 | - | - | B66337 | - | Active | 1 (Unlimited) | - | - | Uncoated | EC | Ungapped | - | - | - | - | - | - | - | - | 17.45mm | 34.50mm | 9.80mm | - | - | - | ROHS3 Compliant | ||
![]() B66481P0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | - | I 25 x 2 | N97 | - | 2013 | B66481 | - | Active | 1 (Unlimited) | - | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.30mm | 25.00mm | 18.00mm | - | - | - | ROHS3 Compliant | ||
![]() B66423U0160K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | EFD 30 x 15 x 9 | N87 | - | - | B66423 | - | Active | 1 (Unlimited) | - | - | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | - | - | ROHS3 Compliant | ||
![]() B66483P0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | I 20 x 2 | N97 | - | 2013 | B66483 | - | Active | 1 (Unlimited) | - | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.30mm | 20.00mm | 14.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65805N0025A001 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | RM 5 | K1 | 1 | - | B65805 | ±3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | 80 | - | 25nH | 19.9 | - | 5.25mm | 14.60mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() ETD59/31/22-3C90-G1500 Ferroxcube | 37 |
| - | 7 Weeks | - | ETD 59 x 31 x 22 | 3C90 | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | - | - | - | ROHS3 Compliant | ||
![]() B65523J0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | ER 9.5 x 5 | N97 | 1.54 | 2013 | B65523 | -20% +30% | Active | 1 (Unlimited) | - | - | Uncoated | ER | Ungapped | 8.81 | 13.6 | 120 | 2300 | - | 840nH | 1032 | - | 2.50mm | 9.50mm | 5.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65671T0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | P 26 x 16 | N48 | 0.4 | 2013 | B65671 | ±3% | Active | 1 (Unlimited) | - | - | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | - | 76.5 | 630nH | 201 | 26.00mm | 8.15mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0040X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | R 58.3 x 40.8 x 17.6 | N30 | 1 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | Uncoated | Toroid | Ungapped | 152.4 | 152.4 | 23230 | 4300 | - | 5.4μH | - | 58.30mm | 17.60mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65931C0000X022 TDK Electronics Inc. | 3620 |
| Datasheet | 32 Weeks | - | - | N22 | - | 2007 | B65931 | - | Active | 1 (Unlimited) | - | - | Uncoated | - | - | - | - | - | 2300 | - | - | - | 5.60mm | 3.70mm | - | - | - | - | - | ROHS3 Compliant |