- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66423G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 30 x 15 x 9 | N87 | - | - | 2013 | B66423 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B65671T0100A001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 26 x 16 | K1 | 0.4 | - | - | B65671 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | 80 | 76.5 | 100nH | 32 | 26.00mm | 8.15mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0045X027 TDK Electronics Inc. | In Stock | - | - | 31 Weeks | - | N27 | 1.95 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | Epoxy | Toroid | Ungapped | 19.73 | 38.52 | 760 | 2000 | - | 1.29μH | - | 17.20mm | 7.30mm | - | - | - | ROHS3 Compliant | ||
![]() B66413G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EFD 15 x 8 x 5 | N97 | - | - | 2013 | B66413 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 7.50mm | 15.00mm | 4.65mm | - | ROHS3 Compliant | ||
![]() B66343G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EC 70 x 35 x 16 | N27 | - | - | 2005 | B66343 | - | Active | 1 (Unlimited) | Uncoated | EC | Ungapped | - | - | - | - | - | - | - | - | 34.65mm | 70.00mm | 16.80mm | - | ROHS3 Compliant | ||
![]() B65701T0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 30 x 19 | N48 | 0.33 | Tray | 2013 | B65701 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 136 | 45 | 6120 | - | - | 630nH | 166 | 30.50mm | 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() B66423U0315K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 30 x 15 x 9 | N87 | - | - | 2013 | B66423 | - | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B65805N0100A033 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | RM 5 | M33 | 1 | - | - | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | - | - | 100nH | 79.6 | - | 5.25mm | 14.60mm | 6.80mm | - | ROHS3 Compliant | ||
![]() B66506G0000X188 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65541T0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 14 x 8 | N48 | 0.8 | - | 2013 | B65541 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | - | 20 | 400nH | 255 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B65805N0040A001 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | RM 5 | K1 | 1 | - | - | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | 80 | - | 40nH | 31.8 | - | 5.25mm | 14.60mm | 6.80mm | - | ROHS3 Compliant | ||
![]() B64290A0705X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 140 x 103 x 25 | N30 | 0.82 | - | 2017 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 458.9 | 375.8 | 172440 | 4000 | - | 6.2μH | - | 140.00mm | 25.00mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0783X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 10 x 6 x 7 | K10 | 1.76 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 13.7 | 24.07 | 330 | 630 | - | 450nH | - | 10.00mm | 7.00mm | - | - | - | ROHS3 Compliant | ||
![]() B66413G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 15 x 8 x 5 | N49 | - | - | 2013 | B66413 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 7.50mm | 15.00mm | 4.65mm | - | ROHS3 Compliant | ||
![]() B65651T0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N48 | 0.6 | - | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | 400nH | 192 | 18.40mm | 5.30mm | - | - | - | ROHS3 Compliant | ||
![]() B65807N0160G048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.86 | - | - | B65807 | - | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | - | - | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() UR64/40/20-3C80 Ferroxcube | In Stock | - | Datasheet | 24 Weeks | UR 64 x 40 x 20 | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | Uncoated | UR | - | - | - | - | - | - | - | - | - | 40.00mm | 64.00mm | 20.00mm | No SVHC | ROHS3 Compliant | ||
![]() B66459K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 38 x 4 x 25 | N87 | - | - | - | B66459 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.80mm | 38.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() B65701T1000A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 30 x 19 | N48 | 0.33 | - | 2013 | B65701 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 136 | 45 | 6120 | - | - | 1μH | 263 | 30.50mm | 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() B65935A0000X033 TDK Electronics Inc. | In Stock | - | - | 42 Weeks | PCH 9.4 x 4.6 | M33 | - | - | - | B65935 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | - | - | - | - | - | - | - | 9.40mm | 4.60mm | - | - | - | ROHS3 Compliant |