- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX55/32/18-3E6 Ferroxcube | 60 |
| Datasheet | 8 Weeks | - | TX 55 x 32 x 18 | - | 0.651 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | 202 | 132 | 26580 | - | - | - | 9500 | 57.50mm | 19.20mm | - | - | - | - | - | ||
![]() TX39/20/13-3E12 Ferroxcube | 147 |
| Datasheet | 8 Weeks | - | TX 39 x 20 x 13 | - | 0.76 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | 112 | 84.9 | 9513 | - | - | - | 12000 | 39.80mm | 13.58mm | - | - | - | - | - | ||
![]() TX22/14/13-3E65 Ferroxcube | 1053 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 13 | - | 1.07 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | 50.9 | 54.2 | 2750 | 10300 | - | - | - | 22.35mm | 12.95mm | - | - | - | - | - | ||
![]() TX22/14/13-3E12 Ferroxcube | 298 | - | Datasheet | 8 Weeks | - | TX 22 x 14 x 13 | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 22.35mm | 12.95mm | - | - | - | - | Non-RoHS Compliant | ||
![]() TX29/19/15-3E6 Ferroxcube | 361 |
| Datasheet | 8 Weeks | - | TX 29 x 19 x 15 | - | - | - | 2016 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 29.95mm | 16.05mm | - | - | - | - | - | ||
![]() TX25/15/13-3E12 Ferroxcube | 193 |
| Datasheet | 8 Weeks | - | TX 25 x 15 x 13 | - | 0.97 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | 62.1 | 60.1 | 3740 | - | - | - | 12000 | 25.95mm | 13.70mm | - | - | - | - | - | ||
![]() TX39/20/13-3E6 Ferroxcube | 223 |
| Datasheet | 8 Weeks | - | TX 39 x 20 x 13 | - | - | - | 2016 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 39.80mm | 13.58mm | - | - | - | - | - | ||
![]() TX14/9/5-3C94 Ferroxcube | 1176 |
| Datasheet | 8 Weeks | - | TX 14 x 9 x 5 | 3C94 | 2.84 | - | 2016 | - | ±30% | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | 12.3 | 35 | 430 | - | - | - | - | 14.25mm | 5.25mm | - | - | - | - | - | ||
![]() TX13/7.9/6.4-4C65 Ferroxcube | 5168 |
| Datasheet | 8 Weeks | - | TX 13 x 7.9 x 6.4 | 4C65 | - | - | - | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 13.35mm | 7.00mm | - | - | - | - | - | ||
![]() TX22/14/6.4-3C90 Ferroxcube | 11513 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 6.4 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | 22.35 mm | Epoxy | Toroid | - | - | - | - | - | - | - | - | - | 6.75mm | - | - | 13.47 mm | No SVHC | RoHS Compliant | ||
![]() B66455P0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | I 22 x 2.5 x 16 | N97 | 0.33 | Bulk | - | - | ±25% | Obsolete | 1 (Unlimited) | 15.8mm | 5.25 μH | - | Uncoated | I | Ungapped | 78.5 | 26.1 | 2050 | 2300 | 77.9 | - | 1390 | - | 2.50mm | 21.80mm | 15.80mm | - | - | ROHS3 Compliant | ||
![]() B66461P0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | N97 | 0.22 | - | 1999 | - | ±25% | Obsolete | 1 (Unlimited) | 27.9mm | 8.7 μH | - | Uncoated | I | Ungapped | 229 | 50.4 | 11500 | 2300 | 225 | - | 1525 | - | 4.10mm | 43.20mm | 27.90mm | - | - | ROHS3 Compliant | ||
![]() B66453P0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | I 18 x 2 x 10 | N87 | 0.51 | - | 2015 | - | ±25% | Obsolete | 1 (Unlimited) | 10mm | - | - | Uncoated | I | Ungapped | 39.5 | 20.3 | 802 | 2200 | 38.9 | 2.9μH | 1180 | - | 2.00mm | 18.00mm | 10.00mm | - | - | ROHS3 Compliant | ||
![]() B66310G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | B66310 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EQ13-3C95 Ferroxcube | 1045 |
| Datasheet | 8 Weeks | - | EQ 13 | 3C95 | - | - | 2016 | - | - | Active | Not Applicable | - | - | - | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | - | - | ROHS3 Compliant | ||
![]() E22/6/16/R-3C90 Ferroxcube | 1027 | - | - | 7 Weeks | - | E 22 x 6 x 16 | 3C90 | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | - | No SVHC | ROHS3 Compliant | ||
![]() B66506P0000X188 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PC47EER25.5-Z TDK Corporation | 488 |
| Datasheet | 8 Weeks | - | EER 25.5 | PC47 | 1.08 | - | - | E | ±25% | Active | Not Applicable | - | - | - | Uncoated | EER | Ungapped | 44.8 | 48.2 | 2160 | - | - | 1.92μH | - | - | 9.30mm | 25.50mm | 7.50mm | - | - | ROHS3 Compliant | ||
![]() PC47EPC17-Z TDK Corporation | 37 |
| Datasheet | 8 Weeks | - | EPC 17 | PC47 | 1.76 | - | - | EPC | ±25% | Active | Not Applicable | - | - | - | Uncoated | - | Ungapped | 22.8 | 40.2 | 917 | - | - | 1.15μH | - | - | 8.55mm | 17.60mm | 6.00mm | - | - | ROHS3 Compliant | ||
![]() PC95EL15.5X5.8-Z TDK Corporation | 20 |
| Datasheet | 8 Weeks | - | EI 15.5 x 5.8 | PC95 | 0.6 | - | - | Planar | ±25% | Active | Not Applicable | - | - | - | Uncoated | EL | Ungapped | 19.6 | 32.9 | 646 | - | 31.9 | 3.68μH | - | - | 2.92mm | 15.50mm | 12.40mm | - | - | ROHS3 Compliant |