- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC95EL13X4.4-Z TDK Corporation | 102 |
| Datasheet | 8 Weeks | EI 13 x 4.4 | PC95 | 0.67 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | EL | Ungapped | 15.4 | 23.1 | 357 | - | 22.4 | 3.16μH | - | 2.19mm | 13.00mm | 10.40mm | - | ROHS3 Compliant | ||
![]() PC95ELT25X8.6-Z TDK Corporation | 338 |
| Datasheet | 8 Weeks | ELT 25 x 8.6 | PC95 | 0.35 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | ELH, PLT | Ungapped | 30 | 85.6 | 2570 | - | 83 | 7.54μH | - | 6.29mm | 25.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() PC95ELT20X7.7-Z TDK Corporation | 20 |
| Datasheet | 8 Weeks | ELT 20 x 7.7 | PC95 | 0.47 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | ELH, PLT | Ungapped | 25.6 | 54.6 | 1400 | - | 52.9 | 5.63μH | - | 5.83mm | 20.00mm | 16.00mm | - | ROHS3 Compliant | ||
![]() PC95PQ60/52-Z TDK Corporation | 312 |
| Datasheet | 8 Weeks | PQ 60 x 52 | PC95 | 0.25 | - | Large PQ | ±25% | Active | Not Applicable | - | Uncoated | PQ | Ungapped | 477 | 118 | 56237 | - | - | 11.2μH | - | 51.50mm | 59.00mm | 39.00mm | - | ROHS3 Compliant | ||
![]() PC95EL11X4-Z TDK Corporation | 2002 |
| Datasheet | 8 Weeks | EL 11 x 4 | PC95 | 0.83 | 2013 | Planar | ±25% | Active | Not Applicable | - | Uncoated | EL | Ungapped | 13.7 | 16.5 | 226 | - | 15.9 | 2.4μH | - | 2.01mm | 11.00mm | 8.80mm | - | ROHS3 Compliant | ||
![]() PC95SP110X40X20 TDK Corporation | 82 |
| Datasheet | 8 Weeks | SP 110 x 40 x 20 | PC95 | - | - | SP | - | Active | Not Applicable | - | Uncoated | - | Ungapped | - | - | - | - | - | - | - | 20.00mm | 110.00mm | 40.00mm | - | ROHS3 Compliant | ||
![]() PC95SP135X65X20 TDK Corporation | 49 |
| Datasheet | 8 Weeks | SP 135 x 65 x 20 | PC95 | - | - | SP | - | Active | Not Applicable | - | Uncoated | - | Ungapped | - | - | - | - | - | - | - | 20.00mm | 135.00mm | 65.00mm | - | ROHS3 Compliant | ||
![]() PC95ELT15.5X5.8-Z TDK Corporation | 37 |
| Datasheet | 8 Weeks | ELT 15.5 x 5.8 | PC95 | 0.6 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | ELH, PLT | Ungapped | 19.6 | 32.9 | 646 | - | 31.9 | 3.68μH | - | 4.42mm | 15.50mm | 12.40mm | - | ROHS3 Compliant | ||
![]() PC47EER35-Z TDK Corporation | 428 |
| Datasheet | 8 Weeks | EER 35 | PC47 | 0.85 | - | E | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 107 | 90.8 | 9720 | - | - | 2.77μH | - | 20.70mm | 35.00mm | 11.30mm | - | ROHS3 Compliant | ||
![]() PC95SP25X25X5 TDK Corporation | 886 |
| Datasheet | 8 Weeks | SP 25 x 5 x 5 | PC95 | - | - | SP | - | Active | Not Applicable | - | Uncoated | - | Ungapped | - | - | - | - | - | - | - | 5.00mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() PC95PQ65/54-Z TDK Corporation | 389 |
| Datasheet | 8 Weeks | PQ 65 x 54 | PC95 | 0.21 | - | Large PQ | ±25% | Active | Not Applicable | - | Uncoated | PQ | Ungapped | 597 | 123 | 73552 | - | - | 13.5μH | - | 53.50mm | 65.00mm | 45.00mm | - | ROHS3 Compliant | ||
![]() PC95PQ50/50Z-12 TDK Corporation | 208 |
| Datasheet | 8 Weeks | PQ 50 x 50 | PC95 | 0.35 | - | PQ | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 328 | 113 | 37200 | - | - | 9.7μH | - | 49.95mm | 50.00mm | 32.00mm | - | ROHS3 Compliant | ||
![]() B64290L0670X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | - | - | B64290 | - | Active | 1 (Unlimited) | 10 mm | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | - | 6 mm | ROHS3 Compliant | ||
![]() B64290P0767X038 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | T38 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | Parylene | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0042X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T65 | 0.87 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 174.9 | 152.4 | 26660 | 5000 | - | 7.2μH | 60.10mm | 21.50mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0699X037 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | R 63 x 38 x 25 | T37 | 0.5 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | 63 mm | Uncoated | Toroid | Ungapped | 305.9 | 152.1 | 46530 | 5500 | - | 13.9μH | 63.00mm | 25.00mm | - | - | 38 mm | ROHS3 Compliant | ||
![]() TX36/23/15-3C90 Ferroxcube | 21 |
| Datasheet | 8 Weeks | TX 36 x 23 x 15 | 3C90 | - | 2007 | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 37.15mm | 16.00mm | - | - | - | - | ||
![]() B64290L0643X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T35 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | 12.5 mm | Epoxy | Toroid | Gapped | - | - | - | 6000 | - | - | - | - | - | - | 7.5 mm | ROHS3 Compliant | ||
![]() B64290L0721X049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N49 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | 16 mm | Epoxy | Toroid | Gapped | - | - | - | 1500 | - | - | - | - | - | - | 9.6 mm | ROHS3 Compliant | ||
![]() B64290A0672X037 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | 26 mm | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | 14.5 mm | ROHS3 Compliant |