- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX10/6/4-4C65 Ferroxcube | 3301 |
| Datasheet | 8 Weeks | - | - | - | 4C65 | 3.07 | - | 2017 | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | - | - | 4.25mm | - | - | - | - | ||
![]() HF90T80X20X50 TDK Corporation | 45 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | T | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | Ungapped | - | - | - | 5000 | - | - | - | - | 0.787 20.00mm | - | - | - | ROHS3 Compliant | ||
![]() 36T0153-30P Laird-Signal Integrity Products | 39 |
| - | 12 Weeks | - | - | - | 36 | 2.563 | - | - | - | ±25% | Active | Not Applicable | - | - | - | Parylene | Toroid | Ungapped | 3.142 | 8.054 | 25.309 | 4500 | - | - | - | 4.06mm | 3.05mm | - | - | - | RoHS Compliant | ||
![]() B65671T0160G048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | P 26 x 16 | N48 | 0.4 | - | 2013 | B65671 | ±3% | Active | 1 (Unlimited) | - | - | - | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | - | 76.5 | 160nH | 51 | 26.00mm | 8.15mm | - | - | - | ROHS3 Compliant | ||
![]() RM8/ILP-3F36 Ferroxcube | 5 |
| Datasheet | 8 Weeks | - | - | RM 8 | 3F36 | 0.44 | - | - | - | ±25% | Active | Not Applicable | - | - | - | Uncoated | RM | Ungapped | 64.9 | 28.7 | 1860 | - | 55.4 | 3.1μH | 1100 | - | 9.40mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B65701T0300G048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 300 | P 30 x 19 | N48 | 0.33 | - | 2013 | - | 2% | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 136 | 45 | 6120 | 2300 | - | - | - | 30.50mm | 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() B65541T0040A033 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | - | - | P 14 x 8 | M33 | 0.8 | - | 2013 | B65541 | 3% | Active | 1 (Unlimited) | - | 40 nH | 14.3 mm | Uncoated | - | - | 25 | 20 | 500 | 750 | - | - | - | 14.30mm | 4.25mm | - | - | 11.6 mm | ROHS3 Compliant | ||
![]() B65651T0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | - | - | P 18 x 11 | N30 | 0.6 | - | 2013 | B65651 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 43 | 25.9 | 1114 | 4300 | - | - | - | 18.40mm | 5.30mm | - | - | - | ROHS3 Compliant | ||
![]() B65661N0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 22 x 13 | N48 | 0.5 | - | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | 13.6mm | - | - | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | 250nH | 100 | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B66453G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | - | ELP 18 x 4 x 10 | N49 | - | - | - | B66453 | 25% | Active | 1 (Unlimited) | 10mm | 2.1 μH | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | - | ROHS3 Compliant | ||
![]() TX16/9.1/4.7-3E6 Ferroxcube | 1488 |
| Datasheet | 8 Weeks | - | - | TX 16 x 9.1 x 4.7 | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 16.13mm | 4.95mm | - | - | - | - | ||
![]() TX13/7.9/6.4-3C90 Ferroxcube | 3459 |
| Datasheet | 8 Weeks | - | - | TX 13 x 7.9 x 6.4 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 13.35mm | 7.00mm | - | - | - | - | ||
![]() B65523J0125J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | ER 9.5 x 5 | N87 | 1.54 | - | 2013 | B65523 | 5% | Active | 1 (Unlimited) | - | 125 nH | - | Uncoated | ER | - | 8.81 | 13.6 | 120 | 2200 | 7.6 | - | - | - | 2.50mm | 9.50mm | 5.00mm | - | ROHS3 Compliant | ||
![]() B65671T0063A001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | P 26 x 16 | K1 | 0.4 | Bulk | 2013 | B65671 | 3% | Active | 1 (Unlimited) | - | 63 nH | - | Uncoated | - | - | 93 | 37.2 | 3460 | 80 | 76.5 | - | - | 26.00mm | 8.15mm | - | - | - | ROHS3 Compliant | ||
![]() PQ26/20-3C94 Ferroxcube | 26 |
| Datasheet | 7 Weeks | - | - | PQ 26 x 20 | 3C94 | 0.372 | - | - | - | ±25% | Active | - | - | - | - | Uncoated | PQ | Ungapped | 121 | 45 | 5470 | - | 109 | - | 1640 | - | 20.20mm | 27.30mm | 19.00mm | - | ROHS3 Compliant | ||
![]() PQ32/30-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | - | PQ 32 x 30 | 3C94 | 0.447 | - | - | - | ±25% | Active | - | - | - | - | Uncoated | PQ | Ungapped | 167 | 74.7 | 12500 | - | 142 | - | 1990 | - | 30.30mm | 33.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() RM12/I-3C96 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | - | RM 12 | 3C96 | 0.388 | - | - | - | ±25% | Active | Not Applicable | - | - | - | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | - | 125 | - | 1570 | - | 24.50mm | 37.40mm | 16.10mm | - | ROHS3 Compliant | ||
![]() RM6S/ILP-3F36 Ferroxcube | 5 |
| Datasheet | 7 Weeks | - | - | RM 6 | 3F36 | 0.58 | - | - | - | ±25% | Active | Not Applicable | - | - | - | Uncoated | RM | Ungapped | 37.5 | 21.8 | 820 | - | 31.2 | - | - | - | 9.00mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() EQ20/R-3C96 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | EQ 20 | 3C96 | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 14.00mm | 20.00mm | 6.30mm | - | ROHS3 Compliant | ||
![]() RM7/I-3C95-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | - | RM 7 | 3C95 | 0.68 | - | - | - | ±3% | Active | Not Applicable | - | - | - | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | - | 39.6 | 100nH | 54 | - | 13.40mm | 20.30mm | 17.20mm | - | ROHS3 Compliant |