- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E41/17/12-3C95-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 41 x 17 x 12 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 16.60mm | 40.60mm | 12.40mm | ROHS3 Compliant | ||
![]() RM8/I-3C97-A250 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 8 | 3C97 | 0.44 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | - | 55.4 | 250nH | 120 | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() E32/6/20-3F36-A250-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM10/I-3C94-A250 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C94 | 0.462 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | - | 89.1 | - | 92 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65738L0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | - | N87 | 0.62 | 2005 | B65738 | - | Active | 1 (Unlimited) | Uncoated | - | - | 73.1 | 45.1 | 3293 | 2200 | 67.4 | - | - | 9.20mm | - | 15.50mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3F36 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3F36 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() RM10/I-3C96-A630 Ferroxcube | 26 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C96 | 0.462 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | - | 89.1 | 630nH | 230 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65754J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 50 Weeks | - | N30 | 0.84 | 2005 | B65754 | - | Active | 1 (Unlimited) | Uncoated | TT | - | - | 25.3 | 539 | 4300 | 22.1 | - | - | 4.25mm | 14.30mm | - | ROHS3 Compliant | ||
![]() E47/20/16-3C95 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C95 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() ETD54/28/19-3C94-G1000 Ferroxcube | 37 |
| Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3C94 | - | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() RM12/ILP-3F4-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3F4 | 0.388 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 148 | 42 | 6200 | - | 125 | 400nH | 90 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() RM12/I-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3F4 | 0.388 | - | - | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | - | 125 | - | 802 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() RM12/I-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C97 | 0.388 | - | - | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | - | 125 | - | 2090 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/21-3F36-G1000 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() RM12/I-3F4-A630 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 12 | 3F4 | 0.388 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | - | 125 | 630nH | 194 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() RM8/ILP-3F36-A160 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | RM 8 | 3F36 | 0.44 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 64.9 | 28.7 | 1860 | - | 55.4 | 160nH | 56 | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C96-A315-S Ferroxcube | 35 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C96 | 0.53 | - | - | ±6% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | - | 50 | 315nH | 133 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() E32/6/20-3C97-A400-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3F4-A400-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F4 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM8/I-3C95-A400 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | RM 8 | 3C95 | 0.44 | - | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | - | 55.4 | 400nH | 194 | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant |