- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM10/I-3F4-A400 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | RM 10 x 1 | 3F4 | 0.462 | - | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | - | 89.1 | 400nH | 147 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E55/28/21-3C91-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | E 55 x 28 x 21 | 3C91 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E55/28/25-3C91-G2000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | E 55 x 28 x 25 | 3C91 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3F36-G500 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | E 55 x 28 x 21 | 3F36 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() B65661N0315A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | P 22 x 13 | N48 | 0.5 | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | 13.6mm | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | 315nH | 126 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() RM12/ILP-3F36-A630 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | RM 12 | 3F36 | 0.388 | - | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 148 | 42 | 6200 | - | 125 | 630nH | 140 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() TX13/7.9/6.4-3E6 Ferroxcube | 932 |
| Datasheet | 8 Weeks | - | TX 13 x 7.9 x 6.4 | - | - | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 13.35mm | 7.00mm | - | - | - | ||
![]() TX22/14/6.4-3E65 Ferroxcube | 2774 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 6.4 | - | 2.2 | - | - | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 24.8 | 54.2 | 1340 | 10500 | - | - | - | 22.35mm | 6.75mm | - | - | - | ||
![]() EP20-3C90 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | EP 20 | 3C90 | 0.52 | - | - | ±25% | Active | Not Applicable | - | Uncoated | EP | Ungapped | 78.7 | 41.1 | 3230 | - | 60.8 | 4.435μH | 1840 | - | 21.40mm | 24.00mm | 15.00mm | ROHS3 Compliant | ||
![]() TX25/15/10-3E12 Ferroxcube | 1665 |
| Datasheet | 8 Weeks | - | TX 25 x 15 x 10 | - | - | 2009 | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 25.95mm | 10.90mm | - | - | Non-RoHS Compliant | ||
![]() TX36/23/10-4C65 Ferroxcube | 125 |
| Datasheet | 8 Weeks | - | TX 36 x 23 x 10 | 4C65 | - | 2009 | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 37.15mm | 10.92mm | - | - | - | ||
![]() TX13/7.1/4.8-3E12 Ferroxcube | 445 |
| Datasheet | 8 Weeks | - | TX 13 x 7.1 x 4.8 | - | 2.4 | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 12.3 | 29.5 | 361 | - | - | - | - | 12.95mm | 5.03mm | - | - | - | ||
![]() TX13/7.9/6.4-3E65 Ferroxcube | 96 |
| Datasheet | 8 Weeks | - | TX 13 x 7.9 x 6.4 | - | 2.21 | - | - | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 14.1 | 31.2 | 442 | - | - | - | 5200 | 13.35mm | 7.00mm | - | - | - | ||
![]() TX14/9/5-3E12 Ferroxcube | 561 |
| Datasheet | 8 Weeks | - | TX 14 x 9 x 5 | - | 2.84 | 2016 | - | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 12.3 | 35 | 430 | - | - | - | - | 14.25mm | 5.25mm | - | - | - | ||
![]() TX22/14/6.4-4C65 Ferroxcube | 2532 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 6.4 | 4C65 | - | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 22.35mm | 6.75mm | - | - | - | ||
![]() TX10/6/4-3C94 Ferroxcube | 162 |
| Datasheet | 8 Weeks | - | - | 3C94 | 3.07 | 2016 | - | - | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | - | - | 4.25mm | - | - | - | ||
![]() TX13/7.9/6.4-3C94 Ferroxcube | 2575 |
| Datasheet | 8 Weeks | - | TX 13 x 7.9 x 6.4 | 3C94 | 2.21 | - | - | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 14.1 | 31.2 | 442 | - | - | - | 2300 | 13.35mm | 7.00mm | - | - | - | ||
![]() TX16/9.6/6.3-3C94 Ferroxcube | 1376 |
| Datasheet | 8 Weeks | - | TX 16 x 9.6 x 6.3 | 3C94 | 1.95 | - | - | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 19.7 | 38.5 | 760 | - | - | - | - | 16.25mm | 6.55mm | - | - | - | ||
![]() TX22/14/6.4-3E27-M7 Ferroxcube | 1070 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 6.4 | 3E27 | 2.2 | - | - | ±20% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 24.8 | 54.2 | 1340 | 5300 | - | - | - | 22.35mm | 6.75mm | - | - | - | ||
![]() TX25/15/10-3C94 Ferroxcube | 525 |
| Datasheet | 8 Weeks | - | TX 25 x 15 x 10 | 3C94 | 1.23 | 2016 | - | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 48.9 | 60.2 | 2944 | - | - | - | 2300 | 25.95mm | 10.90mm | - | - | - |