- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E22/6/16-3C92-A400-E Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B65805J0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | - | Tape & Box (TB) | 2017 | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ROD3/15-4B1-D Ferroxcube | 37 |
| Datasheet | 7 Weeks | ROD 3 x 15 | - | - | - | - | - | - | Active | - | - | Uncoated | ROD | - | - | - | - | - | - | - | - | 3.00mm | - | 15.00mm | - | ROHS3 Compliant | ||
![]() B64290L0742X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T65 | 2.08 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 14.96 | 31.17 | 466 | 4700 | - | 2.85μH | - | 13.60mm | 7.15mm | - | - | ROHS3 Compliant | ||
![]() B64290P0037X049 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | R 6.3 x 3.8 x 2.5 | N49 | 4.97 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Parylene | Toroid | Gapped | 3.06 | 15.21 | 46.5 | 1500 | - | 330nH | - | 6.30mm | 0.098 2.50mm | - | - | ROHS3 Compliant | ||
![]() B64290L0022X097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N97 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | Epoxy | Toroid | Gapped | - | - | - | 2300 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0647X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N30 | 0.96 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 76.98 | 73.78 | 5680 | 4300 | - | 5.63μH | - | 31.00mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() B64290L0062X046 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T46 | 2.85 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.28 | 20.72 | 151 | 15000 | - | 6.4μH | - | 10.50mm | 4.10mm | - | - | ROHS3 Compliant | ||
![]() B65651T0160G048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N48 | 0.6 | Bulk | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | 160 nH | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | - | 77 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() PQ32/30-3F46 Ferroxcube | 11 |
| Datasheet | 7 Weeks | PQ 32 x 30 | 3F46 | 0.447 | - | - | - | ±25% | Active | - | - | Uncoated | PQ | Ungapped | 167 | 74.7 | 12500 | - | 142 | - | - | - | 30.30mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() RM12/ILP-3F36 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 12 | 3F36 | 0.28 | - | - | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 148 | 42 | 6200 | - | 125 | - | - | - | 16.80mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3F36-A1000-P Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F36 | - | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3F4-A1000-P Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F4 | - | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3F4-A1000-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F4 | - | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() RM4/I-3F36 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 4 | 3F36 | 1.69 | - | - | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 13.8 | 23.3 | 322 | - | 11.5 | - | - | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3C95-A250 Ferroxcube | 37 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3C95 | - | - | - | - | - | Active | - | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3F46-A160 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | EFD 30 x 15 x 9 | 3F46 | - | - | - | - | - | Active | Not Applicable | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C96-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3C96 | 2.27 | - | - | - | ±6% | Active | - | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | - | 12.2 | 100nH | 180 | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3C95-A160 Ferroxcube | 5 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3C95 | - | - | - | - | - | Active | - | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() RM8/I-3C94-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 8 | 3C94 | 0.604 | - | - | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | - | 55.4 | - | 194 | - | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant |