- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT30/20/3-3C96 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PLT 30 x 20 x 3 | 3C96 | - | - | - | - | Active | Not Applicable | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RM8/I-3C94 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 8 | 3C94 | 0.604 | - | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 63 | 38.4 | 2440 | - | 55.4 | - | 1600 | - | 16.40mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() RM14/I-3C94 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 14 | 3C94 | 0.353 | - | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 198 | 70 | 13900 | - | 168 | - | - | - | 30.10mm | 42.20mm | 19.00mm | - | ROHS3 Compliant | ||
![]() PLT64/50/5-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 64 x 50 x 5 | 3C97 | - | - | - | - | Active | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 5.08mm | 64.00mm | 5.80mm | - | ROHS3 Compliant | ||
![]() E64/10/50-3C95-A630-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C95 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | - | ROHS3 Compliant | ||
![]() B64290A0043X830 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | R 58.3 x 32 x 18 | N30 | 0.58 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 58.3 mm | Uncoated | Toroid | Ungapped | 230 | 134 | 30710 | 4300 | - | 9.3μH | - | 58.30mm | 18.50mm | - | - | 32 mm | ROHS3 Compliant | ||
![]() B64290L0043X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T65 | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | Epoxy | Toroid | Gapped | - | - | - | 5200 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0699X027 TDK Electronics Inc. | In Stock | - | Datasheet | 34 Weeks | - | N27 | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | Epoxy | Toroid | Gapped | - | - | - | 2000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0705X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 140 x 103 x 25 | K10 | 0.82 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 458.9 | 375.8 | 172440 | 700 | - | 1.1μH | - | 140.00mm | 25.00mm | - | - | - | ROHS3 Compliant | ||
![]() B62152A0027X013 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | M13 | 2.2 | 2013 | B62152 | ±30% | Obsolete | 1 (Unlimited) | - | Uncoated | Multi-Hole (2) | Ungapped | 1.7 | 3.7 | 6.3 | 2300 | - | 1.1μH | - | - | 2.00mm | 3.60mm | 2.10mm | - | ROHS3 Compliant | ||
![]() B64290A0037X830 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | R 6.3 x 3.8 x 2.5 | N30 | 4.97 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 6.3 mm | Uncoated | Toroid | Ungapped | 3.06 | 15.21 | 46.5 | 4300 | - | 1.09μH | - | 6.30mm | 2.50mm | - | - | 3.8 mm | ROHS3 Compliant | ||
![]() B64290A0072X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 2.5 x 1.5 x 1.3 | K10 | 9.41 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 2.5 mm | Uncoated | Toroid | Ungapped | 0.64 | 6.02 | 3.85 | 700 | - | 93nH | - | 2.50mm | 1.30mm | - | - | 1.5 mm | ROHS3 Compliant | ||
![]() B64290L0658X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T65 | 2.84 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 12.3 | 34.98 | 430 | 5200 | - | 2.3μH | - | 15.10mm | 6.00mm | - | - | - | ROHS3 Compliant | ||
![]() E16/8/5-3C92-G200 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 16 x 8 x 5 | 3C92 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | - | ROHS3 Compliant | ||
![]() B64290L0062X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T35 | 2.85 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.28 | 20.72 | 151 | 6000 | - | 2.65μH | - | 10.50mm | 4.10mm | - | - | - | ROHS3 Compliant | ||
![]() E19/8/5-3F36 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 19 x 8 x 5 | 3F36 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.10mm | 19.10mm | 4.70mm | - | ROHS3 Compliant | ||
![]() E19/8/9-3C92 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 19 x 8 x 9 | 3C92 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.05mm | 19.05mm | 8.71mm | - | ROHS3 Compliant | ||
![]() E14/3.5/5-3F36-A100-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3F36 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | - | ROHS3 Compliant | ||
![]() T102/66/15-3C94 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | 3C94 | - | 2016 | - | ±25% | Active | Not Applicable | - | Uncoated | Toroid | - | - | - | - | - | - | - | - | 102.00mm | 15.00mm | - | - | - | - | ||
![]() B64290L0045X049 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | N49 | 1.95 | 2014 | B64290 | - | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 19.73 | 38.52 | 760 | - | - | - | - | 17.20mm | 7.30mm | - | - | - | ROHS3 Compliant |