- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L0062X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | 2.85 | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | Epoxy | Toroid | Ungapped | 7.28 | 20.72 | 151 | 10000 | - | 4.41μH | 10.50mm | 4.10mm | - | - | ROHS3 Compliant | ||
![]() PLT14/5/1.5-3C92 Ferroxcube | 37 |
| Datasheet | 7 Weeks | PLT 14 x 5 x 1.5 | 3C92 | - | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 1.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() PLT13/9/1-3F36 Ferroxcube | 37 |
| Datasheet | 7 Weeks | PLT 13 x 9 x 1 | 3F36 | - | - | - | - | Active | - | Uncoated | EQ | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() E14/3.5/5-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() E14/3.5/5-3F36-A100-E Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() E14/3.5/5-3F36-A63-E Ferroxcube | 37 |
| Datasheet | 8 Weeks | E 14 x 3.5 x 5 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() E14/3.5/5-3F36-A63-P Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3C96-A250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3C96 | - | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3F36-A250 Ferroxcube | 11 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3F36 | - | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EQ25/LP-3F36 Ferroxcube | 37 |
| Datasheet | 8 Weeks | EQ 25 x LP | 3F36 | - | - | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3C95 Ferroxcube | 37 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3C95 | - | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65805J0000R035 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RM4/I-3C95 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 4 | 3C95 | 1.69 | - | - | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 13.8 | 23.3 | 322 | - | 11.5 | - | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3F46-A250 Ferroxcube | 5 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3F46 | - | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() E64/10/50-3C96-A1000-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C96 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C96-A1000-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C96 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C96 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C96 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() B64290L0699X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | T38 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | 17.6μH | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0042X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 58.3 x 40.8 x 20.2 | K10 | 0.87 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 174.9 | 152.4 | 26660 | 700 | - | 1μH | 58.30mm | 20.20mm | - | - | ROHS3 Compliant | ||
![]() PQ32/15-3F46 Ferroxcube | 37 |
| Datasheet | 7 Weeks | PQ 32 x 15 | 3F46 | 0.261 | - | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 171 | 44.7 | 7640 | - | 143 | - | - | 15.00mm | 33.00mm | 22.00mm | ROHS3 Compliant |