- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQ32/35-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | PQ 32 x 35 | 3C94 | 0.503 | - | - | ±25% | Active | - | - | Uncoated | PQ | Ungapped | 166 | 83.5 | 13800 | - | 143 | - | 1910 | - | 35.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PLT58/38/4-3C92 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | PLT 58 x 38 x 4 | 3C92 | - | - | - | - | Active | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 4.10mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() PQ32/35-3C96 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | PQ 32 x 35 | 3C96 | 0.503 | - | - | ±25% | Active | - | - | Uncoated | PQ | Ungapped | 166 | 83.5 | 13800 | - | 143 | - | 1710 | - | 35.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B64290L0674X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T35 | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | Epoxy | Toroid | Gapped | - | - | - | 6000 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PQ35/30-3C96 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | PQ 35 x 30 | 3C96 | 0.401 | - | - | ±25% | Active | - | - | Uncoated | PQ | Ungapped | 192 | 77 | 14800 | - | 163 | - | 1660 | - | 30.00mm | 36.00mm | 26.00mm | ROHS3 Compliant | ||
![]() ROD8/150-3C90 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | ROD 8 x 150 | 3C90 | - | - | - | - | Active | - | - | Uncoated | ROD | - | - | - | - | - | - | - | - | 8.00mm | - | 150.00mm | - | ROHS3 Compliant | ||
![]() PLT20/14/2/S-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | PLT 20 x 14 x 2 | 3C96 | - | 2009 | - | - | Active | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 14.00mm | 20.00mm | 2.30mm | ROHS3 Compliant | ||
![]() B65523J0160J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | ER 9.5 x 5 | N87 | 1.54 | 2013 | B65523 | 5% | Active | 1 (Unlimited) | - | Uncoated | ER | - | 8.81 | 13.6 | 120 | 2200 | 7.6 | - | - | - | 2.50mm | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() EQ20/R-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | EQ 20 | 3F36 | - | - | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 14.00mm | 20.00mm | 6.30mm | ROHS3 Compliant | ||
![]() PLT25/18/2-3C96 Ferroxcube | 5 |
| Datasheet | 7 Weeks | - | PLT 25 x 18 x 2 | 3C96 | - | - | - | - | Active | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() E20/10/6-3C90-A250 Ferroxcube | 11 |
| - | 7 Weeks | - | E 20 x 10 x 6 | 3C90 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() TX102/66/15-3C94 Ferroxcube | 38 |
| Datasheet | 8 Weeks | - | - | 3C94 | 0.956 | 2016 | - | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 267 | 255 | 68200 | 4300 | - | - | - | 102.40mm | 15.30mm | - | - | - | ||
![]() B66484U0350K197 TDK Electronics Inc. | 25000 | - | - | 44 Weeks | - | - | - | - | - | B66484 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P14/8-3F36 Ferroxcube | 26 |
| - | 7 Weeks | - | P 14 x 8 | 3F36 | 0.789 | - | - | ±25% | Active | - | - | Uncoated | P | Ungapped | 25.1 | 19.8 | 495 | - | - | 1.6μH | 1000 | 14.05mm | 8.40mm | - | - | ROHS3 Compliant | ||
![]() B65523J0400K087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | ER 9.5 x 5 | N87 | 1.54 | 2013 | B65523 | ±10% | Active | 1 (Unlimited) | 400 nH | Uncoated | ER | Gapped | 8.81 | 13.6 | 120 | 2200 | 7.6 | 400nH | - | - | 2.50mm | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() EFD25/13/9-3C90 Ferroxcube | 2388 |
| - | 7 Weeks | - | EFD 25 x 13 x 9 | 3C90 | - | - | - | - | Active | - | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() TX14/9/5-4C65 Ferroxcube | 3389 |
| Datasheet | 8 Weeks | - | TX 14 x 9 x 5 | 4C65 | 2.84 | 2017 | - | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 12.3 | 35 | 430 | - | - | - | - | 14.25mm | 5.25mm | - | - | Non-RoHS Compliant | ||
![]() E41/17/12-3C92-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | - | E 41 x 17 x 12 | 3C92 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 16.60mm | 40.60mm | 12.40mm | ROHS3 Compliant | ||
![]() RM7/I-3F36-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | RM 7 | 3F36 | 0.68 | - | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | - | 39.6 | 100nH | 54 | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() E32/6/20-3F36-A630-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | - | E 32 x 6 x 20 | 3F36 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant |