- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32/6/20-3F36-A400-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C95-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3C95 | 2.27 | ±25% | Active | - | Uncoated | EFD | Ungapped | 15 | 34 | 510 | 12.2 | - | 2070 | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3C95-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3C95-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() ER42/22/16-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 42 x 22 x 16 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 22.40mm | 42.00mm | 15.60mm | ROHS3 Compliant | ||
![]() ROD12/40-4B1 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ROD 12 x 40 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 12.00mm | - | 40.00mm | - | ROHS3 Compliant | ||
![]() RM8/ILP-3F36-A400 Ferroxcube | 26 |
| Datasheet | 8 Weeks | RM 8 | 3F36 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 64.9 | 28.7 | 1860 | 55.4 | 400nH | 140 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM8/ILP-3F36-A250 Ferroxcube | 26 |
| Datasheet | 8 Weeks | RM 8 | 3F36 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 64.9 | 28.7 | 1860 | 55.4 | 250nH | 88 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() E32/6/20-3F36-A630-E Ferroxcube | 35 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E35/18/10-3C95-G500 Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 35 x 18 x 10 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 17.50mm | 35.00mm | 10.00mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3C97-G1000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() PLT38/25/2.7-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 38 x 25 x 2.7 | 3F36 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PLT38/25/3.8-3C92 Ferroxcube | 26 |
| Datasheet | 7 Weeks | PLT 38 x 25 x 3.8 | 3C92 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 3.81mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C96-A400-S Ferroxcube | 35 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C96 | 0.53 | ±5% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | - | 169 | - | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() RM8/I-3C96-A400 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 8 | 3C96 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 400nH | 194 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM7/I-3F46-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 7 | 3F46 | 0.68 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | 160nH | 87 | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() ER42/22/16-3C94-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 42 x 22 x 16 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 22.40mm | 42.00mm | 15.60mm | ROHS3 Compliant | ||
![]() E32/6/20-3F4-A630-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3C95-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() EQ38/8/25-3C96 Ferroxcube | 5 |
| Datasheet | 7 Weeks | EQ 38 x 8 x 25 | 3C96 | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 38.10mm | 25.40mm | ROHS3 Compliant |