- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32/16/9-3C96-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 16 x 9 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() EQ20/R-3F46 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EQ 20 | 3F46 | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | 14.00mm | 20.00mm | 6.30mm | ROHS3 Compliant | ||
![]() E25/13/11-3C96-G200 Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 25 x 13 x 11 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 11.00mm | ROHS3 Compliant | ||
![]() RM6S/ILP-3F36-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3F36 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37.5 | 21.8 | 820 | 31.2 | 100nH | 46 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() ER9.5/2.5/5-3C95-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 9.5 x 2.5 x 5 | 3C95 | 1.67 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 8.47 | 14.2 | 120 | 7.6 | - | 1530 | 2.45mm | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3C96-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3C96 | 1.23 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 11.9 | 14.7 | 174 | 10.3 | 100nH | 98 | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() RM6S/I-3C96 Ferroxcube | 26 |
| Datasheet | 7 Weeks | RM 6 | 3C96 | 0.784 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 37 | 29.2 | 1090 | 31.2 | - | 1470 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() RM6S/ILP-3F36-A160 Ferroxcube | 26 |
| Datasheet | 7 Weeks | RM 6 | 3F36 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37.5 | 21.8 | 820 | 31.2 | 160nH | 74 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() EFD25/13/9-3F36-A160 Ferroxcube | 26 |
| Datasheet | 8 Weeks | EFD 25 x 13 x 9 | 3F36 | - | - | Active | Not Applicable | Uncoated | EFD | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3C92-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3C92 | 1.23 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 11.9 | 14.7 | 174 | 10.3 | 100nH | 98 | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() PQ20/16-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 20 x 16 | 3C94 | 0.607 | ±25% | Active | - | Uncoated | PQ | Ungapped | 61.9 | 37.6 | 2330 | 59.1 | - | - | 16.20mm | 21.30mm | 14.00mm | ROHS3 Compliant | ||
![]() E32/16/9-3C92-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 16 x 9 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() RM6S/I-3C96-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3C96 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | 100nH | 63 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() ER35/21/11-3C94-G200 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 35 x 21 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 20.70mm | 35.00mm | 11.40mm | ROHS3 Compliant | ||
![]() RM5/ILP-3F36-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 5 | 3F36 | 0.935 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 24.5 | 17.5 | 430 | 18.1 | 160nH | 91 | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() E30/15/7-3C92-G200 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 30 x 15 x 7 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() U25/20/13-3C94 Ferroxcube | 5 |
| Datasheet | 7 Weeks | U 25 x 20 x 13 | 3C94 | - | - | Active | - | Uncoated | U | - | - | - | - | - | - | - | 19.60mm | 24.80mm | 12.70mm | ROHS3 Compliant | ||
![]() PLT22/16/2.5-3C95 Ferroxcube | 26 |
| Datasheet | 7 Weeks | PLT 22 x 16 x 2.5 | 3C95 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C92 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E25/13/11-3F36-G100 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 25 x 13 x 11 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 11.00mm | ROHS3 Compliant |