- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Body Material | Backshell Material, Plating | Center Contact Plating | Center Contact Material | Core Material | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Inductance | Load Capacitance | Impedance | Connector Style | Number of Ports | Operating Mode | Shell Size, MIL | Accessory Type | Frequency Tolerance | Core Size | Cable Opening | Mating Cycles | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Insertion Loss | Body Finish | Cable Group | Shield Termination | Seal Rating | Coil Insulation | Product | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | N27 | 16_SMC-50 | - | - | 10 GHz | Huber+Suhner, Inc. | Bulk | - | Active | - | - | -65°C ~ 165°C | - | - | 4 % | - | - | - | Plug, Male Pin | Gapped | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Gold | - | - | 230 nH | - | 50Ohm | SMC | 1 | - | - | - | - | 42 x 22 x 2 | - | 500 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Gold | RG-174, 188, 316 | Crimp | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Olive Drab | - | - | Threaded | - | D | - | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Composite | - | - | - | - | - | - | - | - | - | CTVP00RW | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 187 | - | Olive Drab | Military | - | Threaded | - | A | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 25-187 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alignment Disc | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3061990911 Schaffner | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | Coil Former | - | - | - | Silver | - | - | Threaded | - | C | - | - | - | - | Nickel/PTFE | 37-1 | - | - | - | - | - | - | - | - | - | - | - | Coil Former without Solder Pins | - | 62 x 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | Ground | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | Threaded | - | E | - | - | - | - | Olive Drab Cadmium | 32-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | Compliant | - | - | * | - | 3 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 mm | - | 9.4 mm | 6.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | Box | - | Active | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 400VAC, 250VDC - Max | - | 5 ms | - | 12 A | 11 VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | Box | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | - | RK73H2B | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | - | -55°C ~ 155°C | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 324 Ohms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 7.5 mm | 0.028 (0.70mm) | 9.4 mm | 6.5 mm | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 44 MHz | ±30ppm | - | - | - | - | 40 Ohms | - | - | 8pF | - | - | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - |