- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32/16/9-3F36-G200 Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 32 x 16 x 9 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() PLT25/18/2-3F46 Ferroxcube | 26 |
| Datasheet | 7 Weeks | PLT 25 x 18 x 2 | 3F46 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RM4/I-3C94 Ferroxcube | 26 |
| Datasheet | 7 Weeks | RM 4 | 3C94 | 1.69 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 13.8 | 23.3 | 322 | 11.5 | - | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() ER9.5/2.5/5-3F36-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 9.5 x 2.5 x 5 | 3F36 | 1.67 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 8.47 | 14.2 | 120 | 7.6 | - | 894 | 2.45mm | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3C96-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3C96 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C95-G500 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C92-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3F46-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3F46 | 1.23 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 11.9 | 14.7 | 174 | 10.3 | - | - | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3F46-G1000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3F46 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C96-A400-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() PLT22/16/2.5-4F1 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 22 x 16 x 2.5 | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C92-A250-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C96 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3F36-A100-S Ferroxcube | 26 |
| Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3F36 | 1.23 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 11.9 | 14.7 | 174 | 10.3 | 100nH | 98 | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() ER35/21/11-3C94-G1000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 35 x 21 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 20.70mm | 35.00mm | 11.40mm | ROHS3 Compliant | ||
![]() EFD25/13/9-3F46-A250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 25 x 13 x 9 | 3F46 | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() ER35/21/11-3C94-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 35 x 21 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 20.70mm | 35.00mm | 11.40mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C92-A160-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM6S/I-3F36-A160 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 6 | 3F36 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | 160nH | 100 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant |