- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX42/26/13-3E6 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 42 x 26 x 13 | - | 1.076 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 95.8 | 103 | 9860 | - | - | 10000 | 43.15mm | 13.50mm | - | - | - | ||
![]() TX26/15/10-3C94 Ferroxcube | 124 |
| Datasheet | 8 Weeks | TX 26 x 15 x 10 | 3C94 | 1.08 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 55.9 | 60.1 | 3360 | - | - | 2300 | 26.95mm | 10.90mm | - | - | - | ||
![]() TX26/15/20-3E65 Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 26 x 15 x 20 | - | 0.538 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 112 | 60.1 | 6720 | - | - | 5200 | 26.95mm | 21.00mm | - | - | - | ||
![]() TX107/65/18-3C11 Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 107 x 65 x 18 | 3C11 | - | 2016 | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | 107.40mm | 18.30mm | - | - | - | ||
![]() T58/41/18-3E10-M Ferroxcube | 11 |
| Datasheet | 8 Weeks | - | - | - | 2016 | ±30% | Active | Not Applicable | Uncoated | Toroid | - | - | - | - | - | - | 9500 | 58.30mm | 17.60mm | - | - | - | ||
![]() TX50/30/19-3E10-M Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 50 x 30 x 19 | - | 0.65 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 186 | 120.4 | 22378 | - | - | 9500 | 51.25mm | 20.10mm | - | - | - | ||
![]() T107/65/25-3C11 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | 3C11 | 0.504 | 2016 | - | Active | Not Applicable | Uncoated | Toroid | Ungapped | 514 | 259 | 133000 | - | - | - | 107.00mm | 25.00mm | - | - | - | ||
![]() TX102/66/15-4C65 Ferroxcube | 37 |
| Datasheet | 8 Weeks | - | 4C65 | - | 2009 | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | 102.40mm | 15.30mm | - | - | - | ||
![]() TX58/41/18-3E10-M Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 58 x 41 x 18 | - | 1 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | - | 152 | 23200 | - | - | 9500 | 59.80mm | 18.60mm | - | - | - | ||
![]() TX50/30/19-3E65 Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 50 x 30 x 19 | - | 0.65 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 186 | 120.4 | 22378 | - | - | 5200 | 51.25mm | 20.10mm | - | - | - | ||
![]() T102/66/15-4C65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | 4C65 | - | 2009 | ±25% | Active | Not Applicable | - | - | - | - | - | - | - | 164.4nH | - | 102.00mm | 15.00mm | - | - | - | ||
![]() T63/38/25-3E6 Ferroxcube | 37 |
| Datasheet | 8 Weeks | - | - | - | 2016 | - | Active | Not Applicable | Uncoated | Toroid | - | - | - | - | - | - | - | 63.00mm | 25.00mm | - | - | - | ||
![]() E22/6/16/R-3C95-A250-P Ferroxcube | In Stock | - | Datasheet | 8 Weeks | E 22 x 6 x 16 | 3C95 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() TX140/106/25-3C94 Ferroxcube | 13 |
| Datasheet | 8 Weeks | TX 140 x 106 x 25 | 3C94 | 0.903 | 2016 | ±20% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 422 | 382 | 161100 | 2300 | - | - | 140.40mm | 25.30mm | - | - | - | ||
![]() ROD3/15-3C90-D Ferroxcube | 37 |
| Datasheet | 7 Weeks | ROD 3 x 15 | 3C90 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 3.00mm | - | 15.00mm | - | ROHS3 Compliant | ||
![]() TX140/106/25-3E27 Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 140 x 106 x 25 | 3E27 | - | 2016 | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | - | - | 140.40mm | 25.30mm | - | - | - | ||
![]() T63/38/25-3E27-M7 Ferroxcube | 20 |
| Datasheet | 8 Weeks | - | 3E27 | 0.497 | 2016 | ±25% | Active | Not Applicable | Uncoated | Toroid | Ungapped | 306 | 152 | 46500 | - | - | 7000 | 63.00mm | 25.00mm | - | - | - | ||
![]() TX58/41/18-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 58 x 41 x 18 | - | 1 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | - | 152 | 23200 | - | - | 5200 | 59.80mm | 18.60mm | - | - | - | ||
![]() TX42/26/13-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 42 x 26 x 13 | - | 1.076 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 95.8 | 103 | 9860 | - | - | 5200 | 43.15mm | 13.50mm | - | - | - | ||
![]() ROD4/15-3C90-D Ferroxcube | 11 |
| Datasheet | 7 Weeks | ROD 4 x 15 | 3C90 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 4.00mm | - | 15.00mm | - | ROHS3 Compliant |