- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER41/7.6/32-3C97 Ferroxcube | 37 |
| Datasheet | 7 Weeks | ER 41 x 7.6 x 32 | 3C97 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 7.60mm | 40.64mm | 32.00mm | ROHS3 Compliant | ||
![]() RM10/I-3C97 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C97 | 0.462 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 96.6 | 44.6 | 4310 | 89.1 | - | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E43/10/28-3C92-A315-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C95-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() ER41/7.6/32-3C95 Ferroxcube | 37 |
| Datasheet | 7 Weeks | ER 41 x 7.6 x 32 | 3C95 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 7.60mm | 40.64mm | 32.00mm | ROHS3 Compliant | ||
![]() E43/10/28-3C96-A400-P Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3C96-A400-E Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E38/8/25-3C95-A250-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E38/8/25-3C95-A400-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E43/10/28-3F36-A630-P Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E42/21/20-3C95-G500 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 42 x 21 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | ROHS3 Compliant | ||
![]() RM10/I-3C97-A250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3C97 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 250nH | 92 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E47/20/16-3C92-G200 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() E43/10/28-3F36-A630-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() RM10/I-3C95-A400 Ferroxcube | 37 |
| Datasheet | 8 Weeks | RM 10 x 1 | 3C95 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 400nH | 147 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() UR64/29/14-3C90 Ferroxcube | 11 |
| Datasheet | 7 Weeks | UR 64 x 29 x 14 | 3C90 | - | - | Active | - | Uncoated | UR | - | - | - | - | - | - | - | 29.50mm | 64.00mm | 13.80mm | ROHS3 Compliant | ||
![]() RM10/I-3C95-A630 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | RM 10 x 1 | 3C95 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 630nH | 230 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E47/20/16-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 47 x 20 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() ETD54/28/19-3C94-G200 Ferroxcube | 11 |
| Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3C94 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3F4-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant |