- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E22/6/16-3F46 Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() PLT30/20/3-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 30 x 20 x 3 | 3F36 | - | - | Active | Not Applicable | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RM4/ILP-3F36 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 4 | 3F36 | 1.19 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 14.5 | 17.3 | 251 | 11.3 | - | - | 7.80mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C97-A160-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3F46-A160-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E34/14/9-3F36-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 34 x 14 x 9 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 14.10mm | 34.30mm | 9.30mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C96 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM4/I-3C94-A63 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 4 | 3C94 | 1.69 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 13.8 | 23.3 | 322 | 11.5 | 63nH | 85 | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3C95-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() EFD10/5/3-3F46-A63-S Ferroxcube | 11 |
| Datasheet | 7 Weeks | EFD 10 x 5 x 3 | 3F46 | 3.29 | ±8% | Active | - | Uncoated | EFD | Gapped | 7.2 | 23.7 | 171 | 6.5 | 63nH | 165 | 5.20mm | 10.50mm | 2.70mm | ROHS3 Compliant | ||
![]() E41/17/12-3C91-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 41 x 17 x 12 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 16.60mm | 40.60mm | 12.40mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C96-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 12 x 6 x 3.5 | 3C96 | 2.5 | ±10% | Active | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | 10.7 | 100nH | 200 | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C95-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C95 | 1.08 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 17.6 | 19 | 333 | 17.3 | - | - | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C96-A400-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E22/6/16-3C95-A160-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C96-A100-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C96 | 1.08 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 17.6 | 19 | 333 | 17.3 | 100nH | 86 | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C96-S Ferroxcube | 26 |
| Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3C96 | 2.27 | ±25% | Active | - | Uncoated | EFD | Ungapped | 15 | 34 | 510 | 12.2 | - | 1520 | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() ER40/22/13-3C94 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ER 40 x 22 x 13 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 22.40mm | 40.00mm | 13.40mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C92-A400-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() PLT30/20/3-3F4 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PLT 30 x 20 x 3 | 3F4 | - | - | Active | Not Applicable | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |