- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E42/21/15-3C94-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 42 x 21 x 15 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E58/11/38-3F4-A400-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3C95-A400-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3F4-A400-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3C95-A400-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3F4-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3F4-A630-E Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E56/24/19-3C92-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() E55/28/25-3C95-G2000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E55/28/25-3C95-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E56/24/19-3C92-G1000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() ER51/10/38-3C95 Ferroxcube | 5 |
| Datasheet | 8 Weeks | ER 51 x 10 x 38 | 3C95 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 10.16mm | 51.00mm | 38.10mm | ROHS3 Compliant | ||
![]() PQ35/30-3F46 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PQ 35 x 30 | 3F46 | 0.401 | ±25% | Active | - | Uncoated | PQ | Ungapped | 192 | 77 | 14800 | 163 | - | 702 | - | 30.00mm | 36.00mm | 26.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C95-A630-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() P30/19-3F36 Ferroxcube | 26 |
| Datasheet | 7 Weeks | P 30 x 19 | 3F36 | 0.33 | ±25% | Active | - | Uncoated | P | Ungapped | 137 | 45.2 | 6190 | 116 | - | - | 30.00mm | 18.80mm | - | - | ROHS3 Compliant | ||
![]() EC70/34/17-3C91 Ferroxcube | 5 |
| Datasheet | 7 Weeks | EC 70 x 34 x 17 | 3C91 | - | - | Active | - | Uncoated | EC | - | - | - | - | - | - | - | - | 34.50mm | 71.70mm | 16.40mm | ROHS3 Compliant | ||
![]() RM12/I-3C95-E250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C95 | 0.388 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 250nH | 77 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E56/24/19-3C92-G2000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() E65/32/27-3C94-G1000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 65 x 32 x 27 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() ETD59/31/22-3F36-G1000 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ETD 59 x 31 x 22 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | ROHS3 Compliant |